location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 48-port 10/100/1000T managed Ethernet L3 standalone Switch w/ 4 combo SFP bays, EU power cord

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48-port 10/100/1000T managed Ethernet L3 standalone Switch w/ 4 combo SFP bays, EU power cord
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-9448T/SP-50
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis 48-port 10/100/1000T managed Ethernet L3 standalone Switch w/ 4 combo SFP bays, EU power cord
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 SNMP, RMON, IGMP, Telnet
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - MAC address table: 16000 entries
  • - AC
Long product name Allied Telesis 48-port 10/100/1000T managed Ethernet L3 standalone Switch w/ 4 combo SFP bays, EU power cord :
The long product name of Allied Telesis 48-port 10/100/1000T managed Ethernet L3 standalone Switch w/ 4 combo SFP bays, EU power cord. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48-port 10/100/1000T managed Ethernet L3 standalone Switch w/ 4 combo SFP bays, EU power cord
More>>>
Allied Telesis 48-port 10/100/1000T managed Ethernet L3 standalone Switch w/ 4 combo SFP bays, EU power cord:
The official description of Allied Telesis 48-port 10/100/1000T managed Ethernet L3 standalone Switch w/ 4 combo SFP bays, EU power cord as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 9448T/SP is an ideal choice for small to medium businesses that need Gigabit fiber connectivity. It is rack mountable and has DoS attack protection. In addition to an extensive set of management features, it offers Layer 2/4 ready traffic management for VoIP networks.

Short summary description Allied Telesis 48-port 10/100/1000T managed Ethernet L3 standalone Switch w/ 4 combo SFP bays, EU power cord:
This short summary of the Allied Telesis 48-port 10/100/1000T managed Ethernet L3 standalone Switch w/ 4 combo SFP bays, EU power cord data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 48-port 10/100/1000T managed Ethernet L3 standalone Switch w/ 4 combo SFP bays, EU power cord, Managed, L3, Full duplex

Long summary description Allied Telesis 48-port 10/100/1000T managed Ethernet L3 standalone Switch w/ 4 combo SFP bays, EU power cord:
This is an auto-generated long summary of Allied Telesis 48-port 10/100/1000T managed Ethernet L3 standalone Switch w/ 4 combo SFP bays, EU power cord based on the first three specs of the first five spec groups.

Allied Telesis 48-port 10/100/1000T managed Ethernet L3 standalone Switch w/ 4 combo SFP bays, EU power cord. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 16000 entries. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE...

Management features
Switch type *
Managed
Switch layer
L3
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Combo SFP ports quantity
4
SFP/SFP+ slots quantity
4
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ac, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Full duplex
Yes
IP routing
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Data transmission
Throughput
71,424 Mpps
MAC address table *
16000 entries
Maximum data transfer rate
1 Gbit/s
Security
DHCP features
DHCP client
Protocols
Management protocols
SNMP, RMON, IGMP, Telnet
Switching protocols
Ethernet
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Performance
Built-in processor
Yes
Processor model
PowerPC
Processor frequency
200 MHz
Performance
Internal memory
32 MB
Flash memory
16 MB
Mean time between failures (MTBF)
250000 h
Power
Power source *
AC
Power consumption (typical)
120 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Other features
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
438 x 304 x 44 mm
Connectivity technology
Wired
Packet transfer speed
14880/148800/1488000 pps
Power requirements
100-240V@50-60Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
4,61 kg
Certificates
Certification
FCC Class A, C-Tick, EN 61000-3-2, VCCI Class A ITE, EN 61000-3-3, EN55024, EN55022 Class A, FCC Part 15, AS/NZS 3548, IEC 825-2, UL 60950-1, EN 60950-1, CSA C22.2 No. 60950-1-03
Brand Image Product code Product Stock Price from
Allied Telesis 48-port 10/100TX PoE stackable Fast Ethernet switch w/ 2 combo ports Managed Power over Ethernet (PoE) Allied Telesis 48-port 10/100TX PoE stackable Fast Ethernet switch w/ 2 combo ports Managed Power over Ethernet (PoE)
(show image)
AT-8000S/48POE 48-port 10/100TX PoE stackable Fast Ethernet switch w/ 2 combo ports 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-8000S/24POE network switch Managed L2 Power over Ethernet (PoE) Allied Telesis AT-8000S/24POE network switch Managed L2 Power over Ethernet (PoE)
(show image)
AT-8000S/24POE AT-8000S/24POE 0.00
(excl. VAT)
0 (incl. VAT)