location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S050210 - Yellow Toner toner cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C3000 Toner Yellow 3.5k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050210
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13S050210 - Yellow Toner toner cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - 1 pc(s)
Long product name Epson C13S050210 - Yellow Toner toner cartridge 1 pc(s) Original :
The long product name of Epson C13S050210 - Yellow Toner toner cartridge 1 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C13S050210 - Yellow Toner for AcuLaser C3000
More>>>
Epson C13S050210 - Yellow Toner toner cartridge 1 pc(s) Original:
The official description of Epson C13S050210 - Yellow Toner toner cartridge 1 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EPSON AcuBrite Toner is engineered to you the highest resolution and colour saturation possible. It guarantees a high quality output with a uniform toner coverage by using smaller particles, improves the stability and quality of the image.


Compatible Main Units: AcuLaser C3000

Short summary description Epson C13S050210 - Yellow Toner toner cartridge 1 pc(s) Original:
This short summary of the Epson C13S050210 - Yellow Toner toner cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S050210 - Yellow Toner, Yellow, 1 pc(s)

Long summary description Epson C13S050210 - Yellow Toner toner cartridge 1 pc(s) Original:
This is an auto-generated long summary of Epson C13S050210 - Yellow Toner toner cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Epson C13S050210 - Yellow Toner. Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Type *
Original
Printing colours *
Yellow
Country of origin
Japan
Weight & dimensions
Weight
264 g
Dimensions (WxDxH)
402 x 81 x 81 mm
Package width
81 mm
Package depth
402 mm
Package height
81 mm
Package weight
360 g
Logistics data
Quantity per pallet layer
105 pc(s)
Products per pallet layer (UK)
150 pc(s)
Logistics data
Products per pallet (UK)
300 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
85 cm
Pallet width
80 cm
Pallet length
120 cm
Pallet height
85 cm
Quantity per pallet
480 pc(s)
Master (outer) case width
255 mm
Master (outer) case length
410 mm
Master (outer) case height
425 mm
Quantity per master (outer) case
15 pc(s)
Other features
Colour
Yes
Toner cartridge
Toner yellow
Country Distributor
United Kingdom 2 distributor(s)