HP logo

HP Deskjet 6840 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173194
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
04 Jul 2007
Warranty:
Service & support options: HPextensions: U4778A/E (3 years, next business day exchange); U4780PA/PE (1 year, post-warranty exchange); Western Europe only: U8133A/E (3 years, pick up & return, exchange/repair); ISE only: U4781A/E (3 years, return to depot HP)One-year limited hardwarebacked by HP Customer Care, service and support.
Long product name HP Deskjet 6840 inkjet printer Colour 4800 x 1200 DPI A4:

4800x1200dpi, 9.8ppm/5.7ppm, A4, 5000 pages

HP Deskjet 6840 inkjet printer Colour 4800 x 1200 DPI A4:

- Share your printer across wired or wireless networks – built-in Wi-Fi and network printing.
- Get maximum performance with breakthrough print speeds and automatic two-sided printing.
- Print professional quality photos – with or without borders.
- Share your printer across wired or wireless networks – built-in Wi-Fi and network printing.
- Get maximum performance with breakthrough print speeds and automatic two-sided printing.
- Print professional quality photos – with or without borders.

Short summary description HP Deskjet 6840 inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet 6840, Colour, 4800 x 1200 DPI, 2, A4, 5000 pages per month, 9,8 ppm

Long summary description HP Deskjet 6840 inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet 6840. Colour, Number of print cartridges: 2, Maximum duty cycle: 5000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 9,8 ppm. Product colour: Black, Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.