Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Countertop Semi-auto Espresso machine 1,8 L
- - Coffee beans
- - 15 bar
- - Built-in grinder Adjustable coffee strength Hot water system Built-in display
- - Coffee making Espresso making Cappuccino making
- - 1500 W
- - Black
More>>>
Short summary description Philips EP3329/70R1 coffee maker Semi-auto Espresso machine 1,8 L:
This short summary of the Philips EP3329/70R1 coffee maker Semi-auto Espresso machine 1,8 L data-sheet is auto-generated and uses the product title and the first six key specs.
Philips EP3329/70R1, Espresso machine, 1,8 L, Coffee beans, Built-in grinder, 1500 W, Black
Long summary description Philips EP3329/70R1 coffee maker Semi-auto Espresso machine 1,8 L:
This is an auto-generated long summary of Philips EP3329/70R1 coffee maker Semi-auto Espresso machine 1,8 L based on the first three specs of the first five spec groups.
Philips EP3329/70R1. Product type: Espresso machine, Coffee maker type: Semi-auto, Water tank capacity: 1,8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Built-in grinder. Power: 1500 W. Product colour: Black