location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series NA341/00 fryer Single 7,2 L Stand-alone 2000 W Hot air fryer Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NA341/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NA341/00
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 20:08:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 3000 series NA341/00 fryer Single 7,2 L Stand-alone 2000 W Hot air fryer Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single Stand-alone Hot air fryer 7,2 L 1,4 kg Black, Silver
  • - Number of programs: 16
  • - Removable bowl
  • - Built-in display
  • - 2000 W
More>>>
Short summary description Philips 3000 series NA341/00 fryer Single 7,2 L Stand-alone 2000 W Hot air fryer Black, Silver:
This short summary of the Philips 3000 series NA341/00 fryer Single 7,2 L Stand-alone 2000 W Hot air fryer Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series NA341/00, Hot air fryer, 7,2 L, 1,4 kg, China, Single, Black, Silver

Long summary description Philips 3000 series NA341/00 fryer Single 7,2 L Stand-alone 2000 W Hot air fryer Black, Silver:
This is an auto-generated long summary of Philips 3000 series NA341/00 fryer Single 7,2 L Stand-alone 2000 W Hot air fryer Black, Silver based on the first three specs of the first five spec groups.

Philips 3000 series NA341/00. Product type: Hot air fryer, Capacity: 7,2 L, Fryer food capacity: 1,4 kg. Construction type: Single, Product colour: Black, Silver, Control type: Touch. Power: 2000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 333 mm, Depth: 453 mm, Height: 303,5 mm