location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech G9 Laser mouse USB Type-A 3200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G9 Laser Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-000173
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:33:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech G9 Laser mouse USB Type-A 3200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 3200 DPI
  • - USB Type-A
  • - Buttons quantity: 6
Warranty: 3-year limited warranty
Long product name Logitech G9 Laser mouse USB Type-A 3200 DPI :
The long product name of Logitech G9 Laser mouse USB Type-A 3200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G9 Laser Mouse
More>>>
Logitech G9 Laser mouse USB Type-A 3200 DPI:
The official description of Logitech G9 Laser mouse USB Type-A 3200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Interchangeable Grips: Use the included XL and Precision grips to get a fit and feel that's best for your playing style. The satin texture and fuller shape of the XL grip add extra comfort while the DryGrip technology plus compact shape of the Precision grip give you unmatched fingertip control.
- 3200 dpi laser engine with Full-Speed USB: Get uncompromising speed and accuracy from a high-performance Gaming-Grade laser engine—plus instant cursor response with Full-Speed USB (up to 1000 reports/second).
- Game settings to go: Take your personal mouse preferences with you. The G9 saves mouse settings in onboard memory—store up to 5 profiles (including keyboard macros, dpi settings, and LED colour) on the mouse and play your way—without additional software installation—on any computer.

Short summary description Logitech G9 Laser mouse USB Type-A 3200 DPI:
This short summary of the Logitech G9 Laser mouse USB Type-A 3200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G9 Laser Mouse, Laser, USB Type-A, 3200 DPI

Long summary description Logitech G9 Laser mouse USB Type-A 3200 DPI:
This is an auto-generated long summary of Logitech G9 Laser mouse USB Type-A 3200 DPI based on the first three specs of the first five spec groups.

Logitech G9 Laser Mouse. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 3200 DPI, Buttons quantity: 6

Mouse
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
3200 DPI
Scroll
Yes
Mouse
Buttons quantity *
6
System requirements
Mac operating systems supported
No
Other features
Compatible operating systems
Windows XP/Vista
Source Testseek summary Average rating
Reviews
Updated:
2012-04-22 04:28:03
Uk has collected 74 expert reviews for Logitech G9 Laser mouse USB Type-A 3200 DPI and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
hardwareheaven.com
Updated:
2012-04-22 04:26:20
Logitech are a name synonymous with quality computer peripherals. If youve ever been considering the purchase of a new keyboard, mouse, webcam, or even speakers, a Logitech product may very well have been on your shortlist. Today were going to look at...
Bottom line The Logitech G9 is an impressive performer when put into action and is incredibly versatile thanks to the number of configuration options at your disposal. Additionally, the two interchangeable grips give you completely different feelings which both h...
0%
techradar.com
Updated:
2012-04-22 04:27:00
Things have been difficult between laser gaming mice and myself. The relationship, while admittedly shaky from the beginning, has grown steadily worse after hours of repeated, simulated death. Now Im generally not that hot at the ol online shooter, b...
Good Nifty free-wheel, Programmable Macros, Comfortable...
Bad Too expensive...
Bottom line Things have been difficult between laser gaming mice and myself. The relationship, while admittedly shaky from the beginning, has grown steadily worse after hours of repeated, simulated death. Now Im generally not that hot at the ol online shooter, b...
90%
tomshardware.co.uk
Updated:
2012-04-22 04:27:07
The G9 really stands out from its Logitech brethren: It is more sensibly shaped and bigger than the Side Winder and has of a laser sensor with superior sensitivity of 3200dpi, versus the Side Winder’s 2000dpi. Logitech have really outdone themselves wit...
0%
pcworld.co.nz
Updated:
2012-04-22 04:27:20
New high-end gaming mice tend to look more and more futuristic but Logitech has given its latest G9 Laser mouse something of a twist. Out of the box, the G9 looks like it could play sidekick to Knight Rider’s KITT, thanks to an ’80s retro look...
0%
atomicmpc.com.au
Updated:
2012-04-22 04:27:24
Logitech rarely fails at great industrial design. The Swiss company almost always nails it for design, innovation and outright quality. After many years at the top of the mouse pile with the flowing organic lines that originally debuted with the venera...
90%
digitalversus.com
Updated:
2012-04-22 04:27:25
Update 12/10/2007: We actually tested an early version of this mouse in September. Here now is the complete test of the final version in which we have included CPU use measurements. This mouse can be particularly resource heavy and puts the interest...
Good Adjustable from 200 to 3200 cpi, Clicktoclick option on the scroll wheel, Choice of two designs, 1000 Hz, Adjustable weighting...
Bad Who will actually use 3200 cpi?, Price, Design: hard lines and classic color. In our office, those who liked and disliked the G5 weren’t swooning, 1000 Hz: consumes CPU resources, Some purist gamers prefer an LED sensor over a laser...
80%
stuff.co.nz
Updated:
2012-04-22 04:27:35
The G9 is Logitech latest gaming mouse, designed with diehard gamers who are out for any advantage over the opposition in mind. It comes complete with 2 right handed interchangeable grips, one regular size and one "XL" that clips seamlessly over the to...
80%
ozhardware.com.au
Updated:
2012-04-22 04:27:37
Logitech already dominates the market for gaming mice, primarily with the G5 model which is still the benchmark that all mice are compared to. Now they’ve released their new G9 model – jam-packed with features but a lot more expensive. The G9...
100%
overclockersclub.com
Updated:
2012-04-22 04:27:52
Athletes all over the world are always searching for the best gear to help them exceed in their respective sports. Cyber athletes are no different in this regard. We are always looking for the best mouse, keyboard, graphics card, monitor, and whatever...
Good Interchangeable Faceplates, MicroGear Frictionless Scroll Wheel, Weight Cartridge, Customizability, Feel, 3200 dpi...
Bad Placement of DPI Buttons...
Bottom line The Logitech G9 gaming laser mouse is a truly remarkable mouse. I really enjoy just how customizable it really is. You can change the LEDs on the mouse to any color on the given color swatch. Problem is that the actual LEDs in the mouse can’t displa...
0%
goodgearguide.com.au
Updated:
2012-04-22 04:28:01
Typically computer mice retain a fairly standard design. Every so often, somebody will try something a little new, usually with mixed success. Logitech however are one company that tends to stick to their guns, and as such their last few generations of...
Good Extremely precise, Comfortable to use, Lots of features, Adjustable weights...
Bad A little on the unattractive side, Expensive The Final Word Simply put, the G9 is the best gaming mouse on the market. While the aesthetics may not suit everybodys tastes, the comfortable design combined with the precision of a 3200 DPI sensor and a t...
Bottom line Simply put, the G9 is the best gaming mouse on the market. While the aesthetics may not suit everybodys tastes, the comfortable design combined with the precision of a 3200 DPI sensor and a ton of features makes this a brilliant choice for hardcore ga...
90%
tweaktown.com
Updated:
2014-03-21 03:12:55
and GripsIt seems like this is the year of the gaming mouse, with new products from Logitech, Microsoft, Razer and SteelSeries. The first one to get us a sample to have a play with was Logitech with its new G9 mouse. Even from the word go people thoug...
Bottom line Well, what can we say to sum up the G9? It’s currently one of the highest DPI mice you can buy, at least until Razer brings out the Lachesis which offers an insane 4000 DPI. The interchangeable grips are a great idea and it’s quite odd that no...
95%
aphnetworks.com
Updated:
2014-11-06 21:27:24
It seems just like yesterday when Logitech released the updated flagship G5 laser mouse. The company flagship mouse seems to be short lived, however -- being available in the market for more than a couple months is Logitechs new flagship mouse for com...
76%
tbreak.ae
Updated:
2016-12-29 19:58:40
Over the years, the Logitech brand name has become synonymous with HID devices for use on various platforms. They also made some high end products in the HID segment and have some of the best keyboard & mouse products on the market. The last gaming mic...
Bottom line Logitech took all the time in the world to get the G9 just perfect for today’s applications or games, especially when it comes to gaming with 3200dpi. The weights provided with the package helps a lot in keeping the mouse steady depending on the for...
0%
pcworld.co.nz
Updated:
2016-12-29 19:58:43
New high-end gaming mice tend to look more and more futuristic but Logitech has given its latest G9 Laser mouse something of a twist. Out of the box, the G9 looks like it could play sidekick to Knight Rider's KITT, thanks to an '80s retro look.Looks aside...
0%