location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung VH55C-R LCD Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VHC-R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VH55C-R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55VHCRBGBXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095363912
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:23
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Setup Guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung VH55C-R LCD Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 139,7 cm (55") LCD
  • - 1920 x 1080 pixels Full HD
  • - 700 cd/m² 1100:1 0,63 x 0,63 mm
  • - Indoor Landscape/Portrait Black
  • - VESA mounting 600 x 400 mm
  • - Ethernet LAN USB port
  • - 250 W
More>>>
Short summary description Samsung VH55C-R LCD Indoor:
This short summary of the Samsung VH55C-R LCD Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung VH55C-R, 139,7 cm (55"), LCD, 1920 x 1080 pixels, 24/7

Long summary description Samsung VH55C-R LCD Indoor:
This is an auto-generated long summary of Samsung VH55C-R LCD Indoor based on the first three specs of the first five spec groups.

Samsung VH55C-R. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, Display technology: LCD, Display brightness: 700 cd/m², HD type: Full HD, Operating hours (hours/days): 24/7. Product colour: Black

Display
Display technology *
LCD
Display diagonal
139,7 cm (55")
Display resolution
1920 x 1080 pixels
HD type
Full HD
Panel type
IPS
Aspect ratio
16:9
Pixel pitch *
0,63 x 0,63 mm
Display brightness *
700 cd/m²
Pixel frequency
78 MHz
Contrast ratio (typical)
1100:1
Contrast ratio (dynamic)
140000:1
Response time
0,008 s
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Horizontal scan range
57,3 - 70 kHz
Vertical scan range
47 - 63 Hz
Haze rate
28%
Colour gamut
72%
Operating hours (hours/days)
24/7
Display diagonal (metric)
138 cm
Design
Placement supported *
Indoor
Orientation *
Landscape/Portrait
Bezel width (side)
0,44 mm
Bezel width (top)
0,44 mm
Bezel width (bottom)
0,44 mm
Tiled bezel width
0,44 mm
Wall mountable
Yes
VESA mounting
Yes
VESA mounting interfaces
600 x 400 mm
Product colour
Black
Ports & interfaces
HDMI ports quantity
2
HDMI input ports quantity
2
HDMI version
2.0
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
DisplayPorts in
1
DisplayPort version
1.2
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
RS-232 input ports
1
RS-232 output ports
1
Ports & interfaces
USB port
Yes
USB ports quantity
1
HDCP
Yes
HDCP version
2.2
IR input ports quantity
1
Audio input
Yes
Audio output
Yes
Video out
Yes
Power
Power consumption (typical) *
250 W
Power consumption (sleep)
0,5 W
Energy efficiency scale
A to G
Energy efficiency class (SDR)
G
Energy consumption (SDR) per 1000 hours
155 kWh
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Technical details
Compliance certificates
CB, Federal Communications Commission (FCC)
Sustainability
Sustainability compliance
Yes
Certification
FCC (USA) Part 15, Subpart B Class B CE (Europe) : EN 55032:2015+A11:2020 / EN 55035:2017+A11:2020 / EN IEC 61000-3-2:2019 / EN 61000-3-3:2013+A1:2019 VCCI (Japan) : VCCI-CISPR32 : 2015 KC (Korea) : KS C 9832 / KS C 9835 RCM (Australia/ Newzealand) : AS/N CB (Europe) : IEC62368-1/EN62368-1 CCC (China) : GB 4943.1-2011 (Singapore ) : PSB+IEC62368-1NOM (Mexico ) : Tunerless : NOM-019-SCFI-1998IRAM (Argentina ) : IRAM+IEC62368-1 SIRC (Saudi Arabia ) : SASO+IEC62368-1 BIS (India) : IEC60950-1 / IS13252KC (Kore
Weight & dimensions
Width
1211 mm
Depth
69,9 mm
Height
681,7 mm
Weight
16,8 kg
Packaging data
Package width
1414 mm
Package depth
257 mm
Package height
844 mm
Package weight
25,1 kg
Brand Image Product code Product Stock Price from
Samsung VM55C-R LCD Indoor Samsung VM55C-R LCD Indoor
(show image)
LH55VMCRBGBXEN VM55C-R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM55C-E LCD Indoor Samsung VM55C-E LCD Indoor
(show image)
LH55VMCEBGBXEN VM55C-E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VH55C-E LCD Indoor Samsung VH55C-E LCD Indoor
(show image)
LH55VHCEBGBXEN VH55C-E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VH55B-E LCD Indoor Samsung VH55B-E LCD Indoor
(show image)
LH55VHBEBGBXEN VH55B-E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM55B-E LCD Indoor Samsung VM55B-E LCD Indoor
(show image)
LH55VMBEBGBXEN VM55B-E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VH55R-R LCD Indoor Samsung VH55R-R LCD Indoor
(show image)
LH55VMBRBGBXEN VH55R-R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM55B-U LED Indoor Samsung VM55B-U LED Indoor
(show image)
LH55VMBUBGBXEN VM55B-U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM55B-R LED Indoor Samsung VM55B-R LED Indoor
(show image)
LH55VHRRBGBXEN VM55B-R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)