location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P2724DEB 68,6 cm (27") LCD 2560 x 1440 pixels Quad HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2724DEB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-P2724DEB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184657065
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:27:46
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2724DEB Video Conferencing Monitor Quick Start Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.2 for Windows User’s Guide (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-P2724DEB user manual (7.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display and Peripheral Manager on Mac User's Guide (9.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2724DEB Video Conferencing Monitor User’s Guide (13.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2724DEB Video Conferencing Monitor Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Peripheral Manager Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2724DEB Video Conferencing Monitor Teardown Instructions (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2724DEB Video Conferencing Monitor Outline Dimensions (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P2724DEB 68,6 cm (27") LCD 2560 x 1440 pixels Quad HD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6cm (27") Quad HD 2560 x 1440 LED IPS
  • - 8ms, 16:9, 350cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL P2724DEB 68,6 cm (27") LCD 2560 x 1440 pixels Quad HD :
The long product name of DELL P2724DEB 68,6 cm (27") LCD 2560 x 1440 pixels Quad HD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.6cm (27") Quad HD 2560 x 1440 LED IPS, 16:9, 350cd/m², 16.78M, 8ms, 178°/178°, 1000:1
More>>>
DELL P2724DEB 68,6 cm (27") LCD 2560 x 1440 pixels Quad HD:
The official description of DELL P2724DEB 68,6 cm (27") LCD 2560 x 1440 pixels Quad HD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect like you're there with a 27-inch QHD IPS display built for effortless collaboration.

Short summary description DELL P2724DEB 68,6 cm (27") LCD 2560 x 1440 pixels Quad HD:
This short summary of the DELL P2724DEB 68,6 cm (27") LCD 2560 x 1440 pixels Quad HD data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P2724DEB, 68,6 cm (27"), LCD, 2560 x 1440 pixels, Quad HD, 16:9, IPS

Long summary description DELL P2724DEB 68,6 cm (27") LCD 2560 x 1440 pixels Quad HD:
This is an auto-generated long summary of DELL P2724DEB 68,6 cm (27") LCD 2560 x 1440 pixels Quad HD based on the first three specs of the first five spec groups.

DELL P2724DEB. Display diagonal: 68,6 cm (27"), Display technology: LCD, Display resolution: 2560 x 1440 pixels. Megapixel: 4 MP, Maximum frame rate: 60 fps. RMS rated power: 10 W. Product colour: Black, Silver, Screen shape: Flat, VESA mounting interfaces: 100 x 100 mm. USB version: 3.2 Gen 1 (3.1 Gen 1), USB Power Delivery up to: 90 W

Effortless collaboration
Effortless collaboration

Powerful webcam: Take center stage with a 2K QHD webcam that packs a punch. The large Sony STARVIS™ sensor is 29.5% larger than the previous model , takes in substantial light to give you vibrant picture clarity and a vivid image.

Look great in low light: Temporal (3D) and Spatial (2D) Noise Reduction automatically eliminates motion blur and grainy images in low light, while AI Auto Framing keeps you in the middle of the frame even as you move around.

Loud and clear: Collaborate like you're there with built-in, dual echo cancellation mics and dual 5W speakers, strategically positioned at the top of the monitor for an immersive audio experience.

Interaction secured: The manual webcam shutter and convenient microphone mute button on this Zoom-certified monitor helps ensure that you're only communicating what you want to share, when you want to share it.

Easier connections: Launch Teams meetings effortlessly with the quick access touch control on this certified for Microsoft Teams monitor.

Seamless access
Seamless access

Get to work fast with Dell Express Sign-in, featuring a proximity sensor that detects your presence when you are close and uses Windows Hello™ to automatically log you in. When you walk away, it locks your system for increased security.

Easy on the eyes
Easy on the eyes

Work without straining your eyes with the always-on, built-in ComfortView Plus, which reduces low blue light without compromising colour.

Comfort is key
Comfort is key

Tilt, swivel, pivot and adjust the height of your monitor up to a maximum of 150mm.

Your productivity hub
Your productivity hub

Connect to productivity: With wired connectivity options like RJ45 and USB-C®, your monitor delivers reliable Ethernet , power, audio and video—all in a clutter-free setup.

The power of USB-C: Get up to 90W of power delivery via USB-C, and charge your laptop (even when the monitor is off) with the Always On Power Delivery feature. This single-cable solution also reduces cable clutter and transmits power, data and audio—all at once.

Quick convenience: Plug in whatever you need and keep it in reach with the two, super speed USB 5Gbps (USB 3.2 Gen1) quick-access ports. There’s even space to charge your mobile phone (up to 15W power charging) with the USB-C quick-access port.

Enhanced manageability: Managing your monitor is easy with MAC Address pass-through , PXE Boot, and Wake-on-LAN conveniently built in.

Multitask efficiently: Connect two PC sources to the monitor—our intelligent Auto KVM feature detects the second connected PC and seamlessly switches controls over. KVM (keyboard, video and mouse) allows you to control both PCs with a single keyboard and mouse. Plus, you can enhance efficiency by adding a second monitor via the daisy chain feature.

Improved Dell Display Manager
Improved Dell Display Manager

Easy management. Next-level productivity.
Improved multitasking: Organise your screen with Easy Arrange and save profiles with Easy Arrange Memory.

Easy navigation: Share a single keyboard, mouse and monitor between multiple PCs with USB KVM wizard. Quickly switch between PCs with the quick-access menu or hot keys.

Smooth deployment: Manage your fleet of monitors with features that are automatic, comprehensive and compatible with several tools.

Convenient customisation: Quickly access your favorite features and functions with the menu launcher and hot keys.

Stay updated: Get automatic notifications anytime there's new updates on monitor firmware and software.

Dell Peripheral Manager
Dell Peripheral Manager

Design how they see you: Dell Peripheral Manager offers an amazing range of features like HDR, AI Auto Framing, different Field of Views and Presets - allowing you to easily customise settings based on your preferences.

Green thinking. For today and tomorrow.
Green thinking. For today and tomorrow.

Environmental standards: Dell monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design , 90% recycled aluminum, and meets the latest environmental standards such as EnergyStar®, and TCO Certified Edge, and is EPEAT® Gold registered.

Eco-conscious packaging: Dell monitors ship in boxes made with 100% renewable content that is also 100% recyclable.

Energy conservation: Save energy when your monitor’s not in use with PowerNap , a feature that dims or puts your monitor to sleep when it’s not in use.

Advanced sustainability: Dell Technologies is committed to reducing environmental impact throughout the product lifecycle.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
68,6 cm (27")
Display technology *
LCD
Panel type
IPS
LED backlight
Yes
Display resolution *
2560 x 1440 pixels
Display brightness
350 cd/m²
HD type *
Quad HD
Touchscreen *
No
Native aspect ratio *
16:9
Response time
8 ms
Contrast ratio (typical)
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0,2331 x 0,2331 mm
Display diagonal (metric)
68,47 cm
Surface hardness
3H
Anti-glare screen
Yes
Camera
Built-in camera
Yes
Megapixel
4 MP
Maximum frame rate
60 fps
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
RMS rated power
10 W
Design
Product colour *
Black, Silver
Screen shape
Flat
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Bezel width (bottom)
1,72 cm
Bezel width (side)
7,52 mm
Bezel width (top)
3,84 cm
Height adjustment
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 21°
Ports & interfaces
HDMI ports quantity *
1
HDMI version
1.4
DVI port *
No
DisplayPorts quantity
1
USB ports quantity
6
USB version
3.2 Gen 1 (3.1 Gen 1)
USB 2.0 Type-B ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Number of USB Type-B upstream ports quantity
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
Microphone in
Yes
USB port *
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
90 W
Computer system
Computer system *
No
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
MacOS
Performance
On Screen Display (OSD)
Yes
HDCP
Yes
HDCP version
1.4
Power
Power consumption (typical)
26 W
Power consumption (max)
210 W
Power consumption (standby)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Energy efficiency scale
A to G
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
26 kWh
Power supply type
Internal
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Display width
611,8 mm
Display depth
59,6 mm
Display height
415,8 mm
Display weight
5,65 kg
Width (with stand)
611,8 mm
Depth (with stand)
230 mm
Height (with stand)
440,8 mm
Weight (with stand)
8,27 kg
Packaging data
Package weight
11,3 kg
Packaging content
Stand included
Yes
Handheld remote control
No
Stylus pen
No
Power adapter included
Yes
Cables included
DisplayPort, USB Type-A to USB Type-B, USB Type-C
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Technical details
Compliance certificates
RoHS
Carbon footprint
Total carbon footprint
604 kg of CO2e
Total carbon emissions (Standard deviation)
157 kg of CO2e
Carbon emissions (Manufacturing)
334 kg of CO2e
Carbon emissions (Logistics)
58 kg of CO2e
Carbon emissions (Energy Usage)
206 kg of CO2e
Carbon emissions (End-of-Life)
7 kg of CO2e
Total carbon emissions (w/o Use phase)
398 kg of CO2e
PAIA version
1.3.2
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Deutschland 2 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL P2724DEB 68,6 cm (27") LCD 2560 x 1440 pixels Quad HD:
Disclaimer

Actual configuration might differ from illustration.

Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4.362 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Starting in February 2024, select new laptops, desktops, and monitor products will no longer use PAIA methodology to calculate their Product Carbon Footprint. Dell has developed an internal calculator to derive a more accurate estimate.