Targus logo

Targus CityGear 240 Disc CD/DVD Album 240 discs Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7730
Info modified on:
04 Apr 2019, 08:05:15
Warranty:
Limited Lifetime Warranty.
Long product name Targus CityGear 240 Disc CD/DVD Album 240 discs Black:

CityGear 240 Disc CD/DVD Album

Targus CityGear 240 Disc CD/DVD Album 240 discs Black:

The Targus CityGear 240 Disc CD/DVD Album is designed with 240 CD/DVD pockets to accommodate the increasing demand for media storage. The CityGear line of media cases incorporates the same stylish design and high-quality material featured on the successful CityGear line of Targus notebook cases. These cases are fabricated of durable, dual textured nylon with grey contrast stitching. A robust nylon zipper provides added security for valuable contents and the durable metal zipper pulls help prevent breakage. Both compact and functional, the CityGear CD/DVD media case provides the ideal way to protect your media from scratches either at home or on the go.

Short summary description Targus CityGear 240 Disc CD/DVD Album 240 discs Black:

Targus CityGear 240 Disc CD/DVD Album, 240 discs, Black, Nylon

Long summary description Targus CityGear 240 Disc CD/DVD Album 240 discs Black:

Targus CityGear 240 Disc CD/DVD Album. CD capacity: 240 discs, Product colour: Black, Material: Nylon

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.