Targus logo

Targus Matrix 40 Capacity CD/DVD Case 40 discs Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12124
Info modified on:
04 Apr 2019, 08:05:15
Warranty:
Limited Lifetime Warranty.
Long product name Targus Matrix 40 Capacity CD/DVD Case 40 discs Black:

Matrix 40 Capacity CD/DVD Case

Targus Matrix 40 Capacity CD/DVD Case 40 discs Black:

The Targus Matrix 40 Capacity CD/DVD Case features softsleeves which are constructed from high quality, non-woven material covered by heat-resistant polypropylene to prevent damage to valuable CDs and DVDs. The exterior of the case is durable, fashionable Koskin material with a strip of red nylon contrasting the black case. A robust, self-mending nylon zipper provides added security for valuable contents. Both compact and functional, addresses the storage requirements of the electronics enthusiast.

Short summary description Targus Matrix 40 Capacity CD/DVD Case 40 discs Black:

Targus Matrix 40 Capacity CD/DVD Case, 40 discs, Black, Koskin

Long summary description Targus Matrix 40 Capacity CD/DVD Case 40 discs Black:

Targus Matrix 40 Capacity CD/DVD Case. CD capacity: 40 discs, Product colour: Black, Material: Koskin

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.