Lenovo logo

Lenovo neo 50q IGEL OS 1,11 kg Black i3-1215U

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59047
Info modified on:
16 Sept 2024, 11:38:39
Bullet Points Lenovo neo 50q IGEL OS 1,11 kg Black i3-1215U:
  • - Intel Core i3-1215U, 6C (2P + 4E)/8T, P-core 1.2/4.4GHz, E-core 0.9/3.3GHz, 10MB
  • - 1x 8GB SO-DIMM DDR4-3200
  • - 256GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel UHD Graphics
  • - IGEL Linux
Warranty:
1-year, Onsite
Long product name Lenovo neo 50q IGEL OS 1,11 kg Black i3-1215U:

Intel Core i3-1215U, 6C (2P + 4E)/8T, P-core 1.2/4.4GHz, E-core 0.9/3.3GHz, 10MB, 1x 8GB SO-DIMM DDR4-3200, 256GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, Intel UHD Graphics, Intel Wi-Fi 6 AX201 11ax 2x2 + BT5.1, IGEL Linux

Lenovo neo 50q IGEL OS 1,11 kg Black i3-1215U:

Real possibilities come from within
- Up to 12th Gen Intel® Core™ i3 mobile processing power
- Can be virtual or cloud-based PC, offering real versatility
- Low maintenance tiny desktop, can live almost anywhere
- Blazing-fast storage & memory, optional board-to-board port
- Secure from the inside out, plus easily scalable
- Space-saving, cost-effective, & energy-efficient

Short summary description Lenovo neo 50q IGEL OS 1,11 kg Black i3-1215U:

Lenovo neo 50q, Intel, Intel® Core™ i3, 12th gen Intel® Core™ i3, i3-1215U, 4,4 GHz, 10 MB

Long summary description Lenovo neo 50q IGEL OS 1,11 kg Black i3-1215U:

Lenovo neo 50q. Processor manufacturer: Intel, Processor family: Intel® Core™ i3, Processor generation: 12th gen Intel® Core™ i3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD, SSD form factor: M.2. On-board graphics card model: Intel® UHD Graphics. Speaker power: 2 W, Audio system: High Definition (HD) Audio

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.