Siku logo

Siku Jaguar F-Type R

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21137
Info modified on:
24 Jun 2024, 10:27:03
Bullet Points Siku Jaguar F-Type R:
  • - Made of metal and plastic parts
  • - Long-lasting fun due to combination possibilities
  • - Stability and durability
  • - Attention to detail
Long product name Siku Jaguar F-Type R:

Jaguar F-Type R

Siku Jaguar F-Type R:

The V8 engine with 5 litre cubic capacity provides 550 HP to the rear axle. This Jaguar does not hiss – it roars out its performance: On black-painted sports rims and low cross-section rubber tyres, the F-Type R reaches 100 km/h in 4.1 seconds, and its maximum speed is 300 km/h. The flush headlights in the miniature show that it’s ready for the next sprint. The wide doors invite you to climb in – and off you go.

Short summary description Siku Jaguar F-Type R:

Siku Jaguar F-Type R, Car, 3 yr(s), Metal, Plastic, Black, Red

Long summary description Siku Jaguar F-Type R:

Siku Jaguar F-Type R. Product type: Car, Recommended age (min): 3 yr(s), Material: Metal, Plastic, Product colour: Black, Red

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.