location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo D27-45 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D27-45
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67A5KAC6IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196802435765 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 02:45:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 67A5KAC6IT user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo D27-45 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6cm (27") Full HD 1920 x 1080 W-LED VA
  • - 16:9, 3000:1
  • - VGA, HDMI
Warranty: 3-year
Long product name Lenovo D27-45 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black :
The long product name of Lenovo D27-45 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.6cm (27") Full HD 1920 x 1080 W-LED VA, 16:9, 16.7M, 178°/178°, 3000:1
More>>>
Lenovo D27-45 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
The official description of Lenovo D27-45 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo D27-45 Monitor is the do-it-all screen to keep you on top of learning, gaming, and working. The 27-inch VA display with a 3-side NearEdgeless VA panel presents the imagery within your peripheral vision without the distraction of bezels. The 178°/178° wide-viewing angle through the FHD (1920 x 1080) resolution lets you experience every image, text, and hue in great detail. With 72% NTSC color gamut, every visual comes to life. The 75Hz refresh rate and 5ms response time not only make fast-moving scenes smooth on the eyes but is just right for games of all genres. AMD FreeSync™ technology* matches the display’s refresh rate with the frame rate to prevent screen freezes and stutters during streaming or gaming. Extended work or binge gaming often means a lot of eye strain but Natural Low Blue Light technology rises to the occasion to comfort your eyes by removing the harmful blue light. Easily connect your accessories through the monitor’s HDMI, VGA, and audio-out ports. This monitor is big on comfort. You can tilt it or VESA Mount it to suit your ideal seating position. The smart cable management system frees your desktop from any clutter. The Lenovo D27-45 Monitor is a cool workhorse and a great gaming companion.

Short summary description Lenovo D27-45 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo D27-45 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo D27-45, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Lenovo D27-45 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo D27-45 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo D27-45. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (peak)
250 cd/m²
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0,311 x 0,311 mm
Pixel density
81 ppi
Viewable size, horizontal
33,6 cm
Viewable size, vertical
59,8 cm
Colour depth
8 bit
Colour gamut standard
NTSC
Colour gamut
72%
NTSC coverage (typical)
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Low Blue Light technology
Yes
Compatible operating systems
Support Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Built-in microphone
No
Design
Market positioning *
Home
Product colour *
Black
Colour name
Raven Black
Feet colour
Black
Certification
TÜV Rheinland Eye Comfort
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio output
Yes
Network
Wi-Fi
No
Network
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
20 kWh
Power consumption (typical) *
20 W
Power consumption (max)
28 W
Power consumption (off)
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
European Product Registry for Energy Labelling (EPREL) code
1329769
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
HDMI cable length
1,8 m
Power cable length
1,8 m
Weight & dimensions
Width (with stand)
614,1 mm
Depth (with stand)
209,5 mm
Height (with stand)
454,4 mm
Weight (with stand)
4,8 kg
Width (without stand)
614,1 mm
Depth (without stand)
45,5 mm
Height (without stand)
374,5 mm
Weight (without stand)
4 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2,81 cm
Packaging data
Package width
154 mm
Package depth
456 mm
Package height
716 mm
Package weight
6,6 kg
Technical details
Warranty period
3 year(s)
Compliance certificates
RoHS
Other features
Digital signal format system
Not supported
Volume control
No
Country Distributor
Italia 1 distributor(s)