Carbon Footprint
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ZA6F0098BE laptop Mediatek Helio P60T Chromebook 25,6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR4x-SDRAM 64 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - ChromeOS
- - MediaTek P60T
- - 25.7 cm (10.1") Full HD 1920 x 1200 IPS
- - 4GB LPDDR4x-SDRAM & 128GB eMCP
Long product name Lenovo ZA6F0098BE laptop Mediatek Helio P60T Chromebook 25,6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR4x-SDRAM 64 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey
:
The long product name of Lenovo ZA6F0098BE laptop Mediatek Helio P60T Chromebook 25,6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR4x-SDRAM 64 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MediaTek P60T, 4GB LPDDR4x-SDRAM, 64GB eMCP, 25.7 cm (10.1") Full HD 1920 x 1200 IPS, ARM Mali-G72 MP3, WLAN, Bluetooth, 8MP/2MP, ChromeOS
More>>>
Short summary description Lenovo ZA6F0098BE laptop Mediatek Helio P60T Chromebook 25,6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR4x-SDRAM 64 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey:
This short summary of the Lenovo ZA6F0098BE laptop Mediatek Helio P60T Chromebook 25,6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR4x-SDRAM 64 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ZA6F0098BE, Mediatek, 25,6 cm (10.1"), 1920 x 1200 pixels, 4 GB, 64 GB, ChromeOS
Long summary description Lenovo ZA6F0098BE laptop Mediatek Helio P60T Chromebook 25,6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR4x-SDRAM 64 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey:
This is an auto-generated long summary of Lenovo ZA6F0098BE laptop Mediatek Helio P60T Chromebook 25,6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR4x-SDRAM 64 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey based on the first three specs of the first five spec groups.
Lenovo ZA6F0098BE. Product type: Chromebook, Form factor: Convertible (Detachable). Processor family: Mediatek, Processor model: Helio P60T. Display diagonal: 25,6 cm (10.1"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 64 GB, Storage media: eMCP. On-board graphics card model: ARM Mali-G72 MP3. Operating system installed: ChromeOS. Product colour: Blue, Grey