location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T410s Intel® Core™ i5 i5-560M 35,8 cm (14.1") 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T410s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NUM9GMN
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T410s Intel® Core™ i5 i5-560M 35,8 cm (14.1") 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i5 i5-560M 2,66 GHz
  • - 35,8 cm (14.1") 1440 x 900 pixels LED backlight 16:10
  • - 4 GB DDR3-SDRAM
  • - 160 GB SSD DVD-RW
  • - Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 5 h
  • - Windows 7 Professional
Warranty: 3 years
Long product name Lenovo ThinkPad T410s Intel® Core™ i5 i5-560M 35,8 cm (14.1") 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad T410s Intel® Core™ i5 i5-560M 35,8 cm (14.1") 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-560M 2.66GHz, 4GB DDR3, 160GB SSD, 14.1" LCD 1440x900, DVD-RW, Bluetooth, 802.11 b/g/n, Windows 7 Professional
More>>>
Lenovo ThinkPad T410s Intel® Core™ i5 i5-560M 35,8 cm (14.1") 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black:
The official description of Lenovo ThinkPad T410s Intel® Core™ i5 i5-560M 35,8 cm (14.1") 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

THE LENOVO® THINKPAD® T410s NOTEBOOK
ThinkPad T-Series notebooks are designed togive a perfect blend of portability, performance and energy-effi ciency.

ThinkPad T-Series notebooks come equipped with the new Intel® platform and a wide range of
technologies and features. Major enhancements are made to an already best-in-class keyboard
through improved ergonomic design, a multitouch TouchPad for easier navigation, individual microphone and speaker audio mute buttons and fi ngerprint reader with LED
indicators. The innovative Multitouch display supports four-fi nger touch with a library of gestures including scroll, zoom, rotate, select, right click and page up / down, among others.

ThinkPad T410s notebooks are engineered with Lenovo’s Enhanced Experience for Windows®7, which means faster start-up and shut-down time, along with increased productivity for business
with new hardware and software innovations. The ThinkPad T410s includes the ThinkVantage® Client Security Solution with an integrated fi ngerprint reader for extra protection against data theft. Fingerprint Power-On Authentication in the ThinkPad T410s provides power-on or wake-up from Suspend / Hibernate / Power Off states, directly from the fi ngerprint reader.

The ThinkPad T410s notebook is optimized for VOIP with dual digital microphones, an integrated 2MP camera with low light capture capability, louder speakers and VoIP Fn + F6 hotkey combination. The integrated camera offers an improved user experience for videocentric applications. It can be used for videointegrated instant messaging, conferencing and Internet telephony.

ENERGY EFFICIENT PERFORMANCE
The ThinkPad T410s is eco-friendly with:
- 14" LED Backlit widescreen display that helps to reduce power consumption and increase battery life.
- Energy Star® qualifi ed and mercury and arsenic free low-power displays, improved packaging and low power Solid State Drives.
- Green power management for energy effi ciency and environmentally responsible systems.

Short summary description Lenovo ThinkPad T410s Intel® Core™ i5 i5-560M 35,8 cm (14.1") 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad T410s Intel® Core™ i5 i5-560M 35,8 cm (14.1") 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T410s, Intel® Core™ i5, 2,66 GHz, 35,8 cm (14.1"), 1440 x 900 pixels, 4 GB, 160 GB

Long summary description Lenovo ThinkPad T410s Intel® Core™ i5 i5-560M 35,8 cm (14.1") 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad T410s Intel® Core™ i5 i5-560M 35,8 cm (14.1") 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T410s. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2,66 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1,8 kg

Design
Product colour *
Black
Display
Display diagonal *
35,8 cm (14.1")
Display resolution *
1440 x 900 pixels
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-560M
Processor cores
2
Processor threads
4
Processor boost frequency
3,2 GHz
Processor frequency *
2,66 GHz
System bus rate
2,5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor front side bus
1066 MHz
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-500 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
160 GB
Storage media *
SSD
Solid-state drive capacity
160 GB
Solid-state drive interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
No
Software
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBTT
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49653
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
5 h
Power
AC adapter frequency
50 - 60 Hz
Security
Cable lock slot
No
Fingerprint reader
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
337 mm
Depth
241,5 mm
Height (front)
2,15 cm
Height (rear)
2,59 cm
Weight *
1,8 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Other features
Wireless technology
802.11 b/g/n
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Display
LCD
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
TV-in port
No
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 19:06:31
Uk has collected 28 expert reviews for Lenovo ThinkPad T410s Intel® Core™ i5 i5-560M 35.8 cm (14.1") 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
zdnet.co.uk
Updated:
2013-11-01 19:05:53
Lenovo's ThinkPad T series has recently had a refresh, with several new models added to the range. Our review sample is the T410s, a 14.1in. system with a multitouch screen and the option of switchable graphics. It sounds alluring, but it's not cheap.
Good Solid hardware design, Excellent keyboard, Highresolution touchscreen, Mobile broadband option...
Bad Expensive, Touchscreen controls feel a little gimmicky and lead to fingersmudged screen, Disappointing battery life...
Bottom line Lenovo's ThinkPad T410s is a well-built ultraportable notebook with a good specification. The touchscreen features won't find favour with everyone, but they don't intrude. What concerns us is the battery life: you'll be pushed to get a full day's work...
78%
techradar.com
Updated:
2013-11-01 19:05:54
Lenovo's ThinkPad range is known for providing arguably the best business laptops you can buy, thanks to almost unrivalled build quality and usability. While the ThinkPad T410s is not the most portable choice, its large screen makes it a good option fo...
Good Great screen, Good performance, 3G enabled, Easy set-up software, Usability...
Bad Some chassis flex, Integrated graphics...
70%