location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Replacement Lamp Unit projector lamp UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lamp - ELPLP02 - EMP-3500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H010L02
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:18:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Replacement Lamp Unit projector lamp UHP :
The long product name of Epson Replacement Lamp Unit projector lamp UHP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Replacement Lamp Unit for EMP-3500
More>>>
Epson Replacement Lamp Unit projector lamp UHP:
The official description of Epson Replacement Lamp Unit projector lamp UHP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EON UHP replacement lamp for EMP-3500

Short summary description Epson Replacement Lamp Unit projector lamp UHP:
This short summary of the Epson Replacement Lamp Unit projector lamp UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Replacement Lamp Unit, UHP

Long summary description Epson Replacement Lamp Unit projector lamp UHP:
This is an auto-generated long summary of Epson Replacement Lamp Unit projector lamp UHP based on the first three specs of the first five spec groups.

Epson Replacement Lamp Unit. Lamp type: UHP, Country of origin: Japan

Features
Lamp type
UHP
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
142 mm
Package depth
188 mm
Package height
137 mm
Package weight
594 g
Logistics data
Quantity per pallet
240 pc(s)
Logistics data
Pallet length
120 cm
Pallet width
80 cm
Pallet height
117 cm
Quantity per pallet layer
40 pc(s)
Products per pallet layer (UK)
50 pc(s)
Products per pallet (UK)
300 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
117 cm