Bullet Points Buffalo MiniStation Plus 500GB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 500 GB
- - Maximum data transfer rate: 5000 Mbit/s
- - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
- - Black
Long product name Buffalo MiniStation Plus 500GB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
:
The long product name of Buffalo MiniStation Plus 500GB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
500GB, USB 3.0/USB 2.0, 5Gb/s
More>>>
Buffalo MiniStation Plus 500GB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
The official description of Buffalo MiniStation Plus 500GB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Ultra-portable hard drive offers maximum mobility
Buffalo MiniStation™ Plus delivers up to 5 Gbps ultra fast transfer speeds.
Store, backup or transfer your files anytime with the ultra-portable Buffalo MiniStation™ Plus (HD-PNTU3) - a high performance USB 3.0 portable storage in a compact and lightweight shockproof chassis. This USB 3.0 portable hard drive which is backwards compatible with USB 2.0 - works with any PC or Mac®, providing interface speeds up to 5 Gbps.
Plug-and-Play design
Simply plug the Buffalo MiniStation™ Plus into any USB port on your computer and instantly add capacity or store files. As the Buffalo MiniStation™ Plus is USB-powered, no additional cables and separate power source are needed.
Secure data with full encryption
Optional 256-bit AES Full Disk Encryption (FDE) protects your data from unwanted access by simply assigning a password.
Turbo charge performance
The MiniStation™ Plus comes complete with the Buffalo Tools suite of complimentary software designed to boost PC performance and enhance your digital life. The TurboPC enhances your PC’s overall performance by boosting file transfer rates up to three times over USB 2.0 hard drives (with SuperSpeed USB 3.0)
Short summary description Buffalo MiniStation Plus 500GB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Buffalo MiniStation Plus 500GB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.
Buffalo MiniStation Plus 500GB, 500 GB, 3.2 Gen 1 (3.1 Gen 1), Black
Long summary description Buffalo MiniStation Plus 500GB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Buffalo MiniStation Plus 500GB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.
Buffalo MiniStation Plus 500GB. Hard drive capacity: 500 GB. USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black