location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E45c G5 DQHD Curved Monitor computer monitor 113 cm (44.5") 5120 x 1440 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E45c G5 DQHD Curved Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6N4C1AA show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2024 00:00:19
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP E45c G5 DQHD Curved Monitor computer monitor 113 cm (44.5") 5120 x 1440 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Replace two QHD monitors with this one massive, 44.5" diagonal, dual QHD curved monitor. With Virtual Dual Display, split the monitor into two separate monitors to screen share a presentation on one screen and interact with your audience on the other[1]. Plus, simultaneously view and work between 2 computers with HP Device Bridge 2.0[2].
  • - When you're working from both the office and home, free yourself, your desk and your laptop from a mess of cables by simply connecting one USB-C® cable that connects your display, all your accessories, and charges your laptop at 100W. To make your workday even easier, instantly start your devices with Single Power On[5] and secure a stable internet connection with RJ-45.
  • - When doing your best relies on feeling your best, easily find all-day physical comfort with 3-way adjustability optimized by the Ergonomic Setup Guide[3], and view comfortably, day or night, with the ambient light sensor that automatically adapts display brightness to your surroundings[4] with added comfort through HP Eye Ease.
  • - Spark joy on your desk and in the world with this elegantly designed monitor, featuring integrated 3W dual speakers, that elevates and maximizes your space. Beyond the looks, be inspired by this monitor that contains recycled materials[6]. Plus, customize your space with the matching accessory ecosystem[8].
Warranty: 3 years limited warranty
Long product name HP E45c G5 DQHD Curved Monitor computer monitor 113 cm (44.5") 5120 x 1440 pixels Black :
The long product name of HP E45c G5 DQHD Curved Monitor computer monitor 113 cm (44.5") 5120 x 1440 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E45c G5 DQHD Curved Monitor
More>>>
HP E45c G5 DQHD Curved Monitor computer monitor 113 cm (44.5") 5120 x 1440 pixels Black:
The official description of HP E45c G5 DQHD Curved Monitor computer monitor 113 cm (44.5") 5120 x 1440 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Crafted to Captivate
Uniquely designed to deliver incredible immersion and expansive flexibility, the HP E45c G5 DQHD Curved Monitor augments what’s possible, so there's nothing between you and your best. Stylishly crafted with your comfort and the planet in mind, this ultrawide display is a powerhouse of productivity.

Short summary description HP E45c G5 DQHD Curved Monitor computer monitor 113 cm (44.5") 5120 x 1440 pixels Black:
This short summary of the HP E45c G5 DQHD Curved Monitor computer monitor 113 cm (44.5") 5120 x 1440 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP E45c G5 DQHD Curved Monitor, 113 cm (44.5"), 5120 x 1440 pixels, DQHD, 3 ms, Black

Long summary description HP E45c G5 DQHD Curved Monitor computer monitor 113 cm (44.5") 5120 x 1440 pixels Black:
This is an auto-generated long summary of HP E45c G5 DQHD Curved Monitor computer monitor 113 cm (44.5") 5120 x 1440 pixels Black based on the first three specs of the first five spec groups.

HP E45c G5 DQHD Curved Monitor. Display diagonal: 113 cm (44.5"), Display resolution: 5120 x 1440 pixels, HD type: DQHD, Response time: 3 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

A View Beyond Imagination

Replace two QHD monitors with this one massive, 44.5" diagonal, dual QHD curved monitor, but keep the benefits of two distinct displays. With Virtual Dual Display, split the monitor into two, so you can screen share a presentation that everyone can see on one screen and interact with your audience or content on the other[1]. Plus, you can connect 2 different computers and simultaneously view and work between them with HP Device Bridge 2.0[2].

Simple, Powerful Connections

When you’re working from home one day and the office the next, free yourself, your desk and your laptop from a mess of cables by simply connecting one USB-C® cable that connects your display and all your accessories—from webcam to keyboard—all while charging your laptop up to 100W. When you need to connect two devices, the two USB-C® ports distribute power with one port up to 65W power to each PC or 100W power to one PC and 30W power to a tablet or phone.

Comfort that Works for You

When doing your best relies on feeling your best, physical and viewing comfort is key. Easily find all-day comfort with 3-way adjustability optimized by the step-by-step Ergonomic Setup Guide[3]. See comfortably from day to night with the ambient light sensor that automatically adapts display brightness to fit your surroundings, and enjoy added comfort with HP Eye Ease, enhanced with a 165Hz refresh rate[4].

Ambient Light Sensor

Automatically adjusts your screen's brightness to the lighting of your environment for comfortable viewing.

Dual QHD Resolution

Get lost in the pixel density of two QHD screens for stunning definition.

Ultrawide, Ultra Productivity

Boost your productivity with this super ultrawide, 44.5-inch diagonal display with a 32:9 aspect ratio.

3-way Adjustability

3-way adjustability for the perfect viewing angle.

Picture By Picture

Display two computers on one monitor with Picture By Picture (PBP).

USB-C® Connectivity

Simply connect your entire setup via one USB-C® cable and charge one computer up to 100W.

HP Display Center

Customize your display with easy, intuitive HP Display Center software.

Single Power On

Instantly turn on your display and laptop.

Effortless Joypad OSD Button

It's never been easier to configure your displays settings right from the monitor. Simply navigate the on-screen menu with the joypad OSD button to adjust brightness, contrast, and color.

Ergonomic Setup Guide

Achieve all-day comfort when you apply the best practices from the Ergonomic Setup Guide. [3]

Enhanced Viewing featuring HP Eye Ease

Experience enhanced viewing with comfort and screen performance. HP Eye Ease, an always-on, low-blue light filter, helps keep your eyes comfortable throughout the day by reducing blue light without impacting color--now enhanced with a 165Hz refresh rate. [4]

Virtual Dual Display

Create two virtual unique workspaces that act like two distinct displays. [1]

HP Device Bridge 2.0

Control two devices: copy, paste, drag and drop files or data between them. [2]

99% sRGB Color Space

Ideal color reproduction with minimal effort. [4]

KVM Switch

Through just your display, boost your productivity when multi-tasking between two different computers with just your keyboard and mouse via the seamless KVM switch. [10]

More Ports. More Flexibility.

More ports means more capabilities. With an HDMI, DisplayPort™ 1.4, two USB-C® ports plus 4 additional USB-A ports, you can connect or charge multiple devices like a headset and webcam. [11]

Dependable Internet Connectivity

High speed internet connection and remote IT manageability. [12]

HP Display Manager

HP Display Manager makes remote management of the monitor easy. Simplify deployment, asset tracking, and remotely control your monitor settings, like turning the power off. [12]

Display
Display diagonal *
113 cm (44.5")
Display resolution *
5120 x 1440 pixels
HD type *
DQHD
Native aspect ratio *
32:9
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
3 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
1500R
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 3440 x 1440, 5120 x 1440
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0,21 x 0,21 mm
Pixel density
120 ppi
Horizontal scan range
30 - 250 kHz
Vertical scan range
48 - 165 Hz
Viewable size, horizontal
108,8 cm
Viewable size, vertical
30,6 cm
Display diagonal (metric)
113 cm
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Design
Market positioning *
Business
Product colour *
Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
Number of USB Type-C upstream ports quantity
2
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.1
DisplayPorts quantity
1
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Swivelling
Yes
Swivel angle range
-10 - 10°
Power
Power consumption (typical) *
55 W
European Product Registry for Energy Labelling (EPREL) code
1399249
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
1084,3 mm
Depth (with stand)
307 mm
Height (with stand)
521,8 mm
Weight (with stand)
14,6 kg
Width (without stand)
1084,3 mm
Depth (without stand)
148,1 mm
Height (without stand)
335,6 mm
Packaging data
Package width
1267 mm
Package depth
280 mm
Package height
485 mm
Package weight
22,5 kg
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Other features
Country of origin
China
UNSPSC-code
43211902
Weight
14,6 kg
Height
335,6 mm
Width
1084,3 mm
Depth
148,1 mm
Country Distributor
Nederland 1 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Australia 4 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP E45c G5 DQHD Curved Monitor computer monitor 113 cm (44.5") 5120 x 1440 pixels Black:
Disclaimer

[1] Host PC requires USB-C® (Alt Mode DisplayPort™) connection to enable Virtual Dual Display.
[2] HP Device Bridge 2.0 works with two computers and is compatible with Windows 10 and higher and MacOS 10.14 and higher platforms.
[3] Ergonomic Setup Guide is available through HP Display Center. Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[4] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[10] For KVM compatibility, if connected PCs do not have USB-C® port, user will need a USB-C® to A cable. Sold separately.
[11] AC Power cable and USB-C® 3.2 cable included. All other cables sold separately.
[12] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.1 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 5120 x 1440 at 165 Hz with 8-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 5120 x 1440 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the preferred mode.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables, and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
All plastic parts contain ocean-bound plastic. Percentage of ocean-bound plastic contained in each component varies by product.
Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Included cables may vary by country.
Lock sold separately.
Host PC requires Windows 10 and above. HP Display Center is available on the Microsoft store.
Not all notebooks support remote manageability.
Out-of-band manageability only available with HP G7, G8 and G9 HP notebooks and not supported on non-HP devices.
A product carbon footprint is defined as the total amount of greenhouse gases emitted directly and indirectly by a product over its lifetime. Greenhouse gas emissions are reported as global warming potential for 100-year time horizon (GWP-100) in units of CO2 equivalence. Calculations are done in accordance with ISO 14040 & ISO 14044. Individual values may not sum to total due to rounding.