location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLP28PD57WCAM surge protector White 2 AC outlet(s) 120 V 1,83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP28PD57WCAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP28PD57WCAM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332274908 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:55:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite TLP28PD57WCAM surge protector White 2 AC outlet(s) 120 V 1,83 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 NEMA 5-15R outlets are spaced apart to accommodate bulky transformers
  • - 300 joules protect your valuable electronics against dangerous surges and spikes
  • - 2 USB-A ports share 4.8A for fast charging of phones, tablets and other mobile devices
  • - USB-C PD 3.0 charging port delivers 45W of charging power for laptops
  • - Antimicrobial protection helps resist the growth of bacteria, viruses, fungi, mold and mildew
Warranty: Lifetime Limited Warranty
Long product name Tripp Lite TLP28PD57WCAM surge protector White 2 AC outlet(s) 120 V 1,83 m :
The long product name of Tripp Lite TLP28PD57WCAM surge protector White 2 AC outlet(s) 120 V 1,83 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Safe-IT 57W 2-Outlet Surge Protector - 5-15R Outlets, 3 USB Ports, 8 ft. (2.4 m) Cord, 300 Joules, Antimicrobial Protection, White
More>>>
Tripp Lite TLP28PD57WCAM surge protector White 2 AC outlet(s) 120 V 1,83 m:
The official description of Tripp Lite TLP28PD57WCAM surge protector White 2 AC outlet(s) 120 V 1,83 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

2-Outlet Surge Protector Safeguards Your Sensitive Electronics
Ideal for your home or office workstation or travel use, the TLP28PD57WCAM features a surge suppression rating of 300 joules to defend your sensitive electronic components against power surges and spikes.

NEMA 5-15R Outlets Accept a Wide Range of Electronic Devices
Plug your laptops, projector, printer and other conference-table electronics into two NEMA 5-15R outlets to protect them against dangerous surges, spikes and line noise. The outlets are spaced widely apart to accept bulky transformers without blocking any outlets or ports.

USB Ports Allow Safe and Rapid Charging
Two USB-A ports are available for charging your smartphones, tablets and other USB mobile devices. They share 4.8A of charging power, which is plenty for delivering ample power to demanding devices. A USB-C PD 3.0 port delivers 45W of charging power for laptops and other larger devices. All three ports share 57W maximum.

Filtering EMI/RFI Line Noise Helps Your Equipment Perform Better
This surge protector filters out disruptive electromagnetic and radio frequency interference that can inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Antimicrobial Protection Helps Provide a Safer, Cleaner and Healthier Work Environment
The Safe-IT™ TLP28PD57WCAM features antimicrobial protection that helps resist the growth of bacteria, viruses, fungi, mold and mildew.

Compact Round Design Gives You Plenty of Options for Installation and Use
Just four inches in diameter, the TLP28PD57WCAM fits easily into your home or office workspace, providing power and USB charging at your fingertips. Its compact design also makes the surge protector ideal for travel, fitting easily into your backpack, laptop bag or suitcase for use in hotels, conference rooms and cruise ships. The eight-foot (2.4-meter) braided power cord connects to an AC wall outlet.

Short summary description Tripp Lite TLP28PD57WCAM surge protector White 2 AC outlet(s) 120 V 1,83 m:
This short summary of the Tripp Lite TLP28PD57WCAM surge protector White 2 AC outlet(s) 120 V 1,83 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLP28PD57WCAM, 300 J, 2 AC outlet(s), NEMA 5-15R, 120 V, 60 Hz, 2,4 A

Long summary description Tripp Lite TLP28PD57WCAM surge protector White 2 AC outlet(s) 120 V 1,83 m:
This is an auto-generated long summary of Tripp Lite TLP28PD57WCAM surge protector White 2 AC outlet(s) 120 V 1,83 m based on the first three specs of the first five spec groups.

Tripp Lite TLP28PD57WCAM. Surge energy rating: 300 J, AC outlets quantity: 2 AC outlet(s), AC outlet types: NEMA 5-15R. Power plug: NEMA 5–15P. Product colour: White, Housing material: Plastic, Country of origin: Vietnam. Cable length: 1,83 m, Weight: 360 g, Width: 119,4 mm. Package width: 119,4 mm, Package depth: 160 mm, Package height: 71,1 mm

Power
Surge energy rating *
300 J
AC outlets quantity *
2 AC outlet(s)
AC outlet types *
NEMA 5-15R
Nominal input voltage *
120 V
AC input frequency
60 Hz
USB charging
Yes
Port 1 output current
2,4 A
Port 2 output current
3 A
Ports & interfaces
Power plug
NEMA 5–15P
USB ports quantity
3
Features
Product colour *
White
Housing material
Plastic
EMI/RFI noise filtering
Yes
Country of origin
Vietnam
Technical details
Sustainability compliance
Yes
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
360 g
Cable length *
1,83 m
Width
119,4 mm
Depth
45,7 mm
Height
119,4 mm
Packaging data
Package width
119,4 mm
Package depth
160 mm
Package height
71,1 mm
Package weight
590 g
Packaging content
Number of products included
1 pc(s)
Logistics data
Harmonized System (HS) code
8537,10,9170
Master (outer) case width
391,2 mm
Master (outer) case length
348 mm
Master (outer) case height
269,2 mm
Master (outer) case weight
11,3 kg
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332274905
Brand Image Product code Product Stock Price from
Tripp Lite SK34USBB surge protector Black, Transparent 3 AC outlet(s) 120 V Tripp Lite SK34USBB surge protector Black, Transparent 3 AC outlet(s) 120 V
(show image)
SK34USBB SK34USBB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)