location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen FlexDesk 640 document holder Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FlexDesk 640
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEFDESK640A
Category:
Card or plastic files/folders used to contain documents.
Document Holders Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 331411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name BakkerElkhuizen FlexDesk 640 document holder Transparent :
The long product name of BakkerElkhuizen FlexDesk 640 document holder Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FlexDesk 640
More>>>
BakkerElkhuizen FlexDesk 640 document holder Transparent:
The official description of BakkerElkhuizen FlexDesk 640 document holder Transparent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Multifunctional: document holder and writing slope
- High quality: satin work surface, easy gliding rails, handy cabin, rigid (5 mm thickness acrylic)
- Creats an in-line workstation: document holder is placed between screen and keyboard, that prevents undue head and neck movements
- Height adjustable (115 - 175 mm): good alignment to the screen
- Improves efficiency and comfort: working simultaneously with documents and computer
- Space under frontside: 55 mm

Short summary description BakkerElkhuizen FlexDesk 640 document holder Transparent:
This short summary of the BakkerElkhuizen FlexDesk 640 document holder Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen FlexDesk 640, Transparent, 515 mm, 355 mm, 110 mm, 2,62 kg

Long summary description BakkerElkhuizen FlexDesk 640 document holder Transparent:
This is an auto-generated long summary of BakkerElkhuizen FlexDesk 640 document holder Transparent based on the first three specs of the first five spec groups.

BakkerElkhuizen FlexDesk 640. Product colour: Transparent. Width: 515 mm, Depth: 355 mm, Height: 110 mm

Features
Product colour
Transparent
Weight & dimensions
Width
515 mm
Depth
355 mm
Weight & dimensions
Height
110 mm
Weight
2,62 kg
Logistics data
Harmonized System (HS) code
83040000
Brand Image Product code Product Stock Price from
BakkerElkhuizen Q-doc 415 Satin document holder Acrylic, Plastic, Steel Translucent BakkerElkhuizen Q-doc 415 Satin document holder Acrylic, Plastic, Steel Translucent
(show image)
BNEQDOC415S Q-doc 415 Satin Document Holder 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen FlexDoc document holder Acrylic, Plastic, Steel Transparent BakkerElkhuizen FlexDoc document holder Acrylic, Plastic, Steel Transparent
(show image)
BNEFDCC FlexDoc Cristal Clear Document Holder 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Q-doc 515 Satin document holder Acrylic White BakkerElkhuizen Q-doc 515 Satin document holder Acrylic White
(show image)
BNEQDOC515S Q-doc 515 Satin Document Holder 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen FlexDesk 630 document holder Acrylic Transparent, White BakkerElkhuizen FlexDesk 630 document holder Acrylic Transparent, White
(show image)
BNEFDESK630 FlexDesk 630 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen ReadWrite document holder Transparent BakkerElkhuizen ReadWrite document holder Transparent
(show image)
BNERW ReadWrite 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Q-doc 515 document holder Acrylic, Plastic, Steel Transparent BakkerElkhuizen Q-doc 515 document holder Acrylic, Plastic, Steel Transparent
(show image)
BNEQDOC515 Q-doc 515 Document Holder 0.00
(excl. VAT)
0 (incl. VAT)