Valueline logo

Valueline CABLE-320 audio cable 1,5 m 3.5mm DIN (5-pin) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6038
Info modified on:
19 Jul 2021, 18:00:01
Long product name Valueline CABLE-320 audio cable 1,5 m 3.5mm DIN (5-pin) Black:

DIN 5p Male - Jack AV Male 3.5mm, 1.5m, Black

Short summary description Valueline CABLE-320 audio cable 1,5 m 3.5mm DIN (5-pin) Black:

Valueline CABLE-320, 3.5mm, Male, DIN (5-pin), Male, 1,5 m, Black

Long summary description Valueline CABLE-320 audio cable 1,5 m 3.5mm DIN (5-pin) Black:

Valueline CABLE-320. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: DIN (5-pin), Connector 2 gender: Male, Connector contacts plating: Nickel, Cable length: 1,5 m, Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.