Uponor PP-RCT Transition Saddle, 10' x 1/2', Female NPT, for Outlet Fusion
Uponor PR47910050, Polypropylene (PP), 23,44 bar, 82 °C, 0,335 m, NSF-61, ASTM E84, NSF-14, ASTM F2389, CSA B137.11, 77 g
Uponor PR47910050. Material: Polypropylene (PP), Maximum pressure: 23,44 bar, Temperature (max): 82 °C. Weight: 77 g