location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N201-015-GN networking cable Green 4,57 m Cat6 U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N201-015-GN Cat6 Gigabit Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE, Green, 15 ft. (4.57 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N201-015-GN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332172983 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N201-015-GN networking cable Green 4,57 m Cat6 U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium cabling for Category 6, Category 5e and Category 5 applications—rated for 550 MHz/1 Gbps communications
  • - Designed to meet Category 6 specifications; reduces cross-talk and return loss
  • - IEEE 802.3ab
  • - PVC 4-pair solid UTP
  • - All cables feature boots with integral strain-relief and RJ45 (Male) connectors
Warranty: Lifetime limited
Long product name Tripp Lite N201-015-GN networking cable Green 4,57 m Cat6 U/UTP (UTP) :
The long product name of Tripp Lite N201-015-GN networking cable Green 4,57 m Cat6 U/UTP (UTP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat6 Gigabit Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE, Green, 15 ft. (4.57 m)
More>>>
Tripp Lite N201-015-GN networking cable Green 4,57 m Cat6 U/UTP (UTP):
The official description of Tripp Lite N201-015-GN networking cable Green 4,57 m Cat6 U/UTP (UTP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meets category 6 cabling standards.
Premium cabling for category 6, category 5e and category 5 applications
Length: 15 ft./Color: Green/Connectors: RJ45 male
Drastically reduce impedance & structural return loss compared to standard 100MHz wire.
High-quality copper wire and a staggered-pin plug design to keep near-end crosstalk levels to a minimum
Feature molded connectors with integral strain relief
Snagless design protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation
PVC 4-pair solid UTP
Deliver stable performance up to 550MHz/1 Gbps communication
Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11)
Available in other colors and lengths

Short summary description Tripp Lite N201-015-GN networking cable Green 4,57 m Cat6 U/UTP (UTP):
This short summary of the Tripp Lite N201-015-GN networking cable Green 4,57 m Cat6 U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N201-015-GN, 4,57 m, Cat6, U/UTP (UTP), RJ-45, RJ-45

Long summary description Tripp Lite N201-015-GN networking cable Green 4,57 m Cat6 U/UTP (UTP):
This is an auto-generated long summary of Tripp Lite N201-015-GN networking cable Green 4,57 m Cat6 U/UTP (UTP) based on the first three specs of the first five spec groups.

Tripp Lite N201-015-GN. Cable length: 4,57 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1000 Mbit/s

Features
Product colour *
Green
Cable length *
4,57 m
Cable standard *
Cat6
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Jacket material
Polyvinyl chloride (PVC)
Conductor type
Stranded
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.3ab, IEEE 802.5
Data transfer rate
1000 Mbit/s
Frequency
550 MHz
Snagless cable boot
Yes
Country of origin
China
Weight & dimensions
Weight
180 g
Packaging data
Quantity per pack
1 pc(s)
Package width
203,2 mm
Package depth
12,7 mm
Package height
254 mm
Package weight
180 g
Technical details
Sustainability certificates
RoHS
Logistics data
Harmonized System (HS) code
8544,42,2000
Master (outer) case GTIN (EAN/UPC)
10037332172980
Master (outer) case width
406,4 mm
Master (outer) case length
25,4 mm
Master (outer) case weight
1,91 kg
Master (outer) case height
457,2 mm
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N261-UR6N-BL networking cable Blue 0,2 m Cat6a U/UTP (UTP) Tripp Lite N261-UR6N-BL networking cable Blue 0,2 m Cat6a U/UTP (UTP)
(show image)
N261-UR6N-BL N261-UR6N-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR10-BL networking cable Blue 3 m Cat6a U/UTP (UTP) Tripp Lite N261-UR10-BL networking cable Blue 3 m Cat6a U/UTP (UTP)
(show image)
N261-UR10-BL N261-UR10-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR07-BL networking cable Blue 2,1 m Cat6a U/UTP (UTP) Tripp Lite N261-UR07-BL networking cable Blue 2,1 m Cat6a U/UTP (UTP)
(show image)
N261-UR07-BL N261-UR07-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 7 ft. (2.13 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR05-BL networking cable Blue 1,5 m Cat6a U/UTP (UTP) Tripp Lite N261-UR05-BL networking cable Blue 1,5 m Cat6a U/UTP (UTP)
(show image)
N261-UR05-BL N261-UR05-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 5 ft. (1.52 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR03-BL networking cable Blue 0,9 m Cat6a U/UTP (UTP) Tripp Lite N261-UR03-BL networking cable Blue 0,9 m Cat6a U/UTP (UTP)
(show image)
N261-UR03-BL N261-UR03-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR01-BL networking cable Blue 0,3 m Cat6a U/UTP (UTP) Tripp Lite N261-UR01-BL networking cable Blue 0,3 m Cat6a U/UTP (UTP)
(show image)
N261-UR01-BL N261-UR01-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR6N-BL networking cable Blue 0,2 m Cat6 U/UTP (UTP) Tripp Lite N200-UR6N-BL networking cable Blue 0,2 m Cat6 U/UTP (UTP)
(show image)
N200-UR6N-BL N200-UR6N-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR10-BL networking cable Blue 3 m Cat6 U/UTP (UTP) Tripp Lite N200-UR10-BL networking cable Blue 3 m Cat6 U/UTP (UTP)
(show image)
N200-UR10-BL N200-UR10-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR07-BL networking cable Blue 2,1 m Cat6 U/UTP (UTP) Tripp Lite N200-UR07-BL networking cable Blue 2,1 m Cat6 U/UTP (UTP)
(show image)
N200-UR07-BL N200-UR07-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 7 ft. (2.13 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR05-BL networking cable Blue 1,5 m Cat6 U/UTP (UTP) Tripp Lite N200-UR05-BL networking cable Blue 1,5 m Cat6 U/UTP (UTP)
(show image)
N200-UR05-BL N200-UR05-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 5 ft. (1.52 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
United States 1 distributor(s)