Tripp Lite logo

Tripp Lite UR022-003 USB cable USB 2.0 0,91 m USB A USB B Black

Data-sheet quality:
created/standardized by Icecat
Product views:
140409
Info modified on:
10 Aug 2024, 09:46:54
Bullet Points Tripp Lite UR022-003 USB cable USB 2.0 0,91 m USB A USB B Black:
  • - 3-ft. (0.91 m), USB 2.0, A/B Peripheral device cable
  • - Universal, Reversible "A" connector allows plugging in any direction
Warranty:
Lifetime limited
Long product name Tripp Lite UR022-003 USB cable USB 2.0 0,91 m USB A USB B Black:

Universal Reversible USB 2.0 Cable (Reversible A to B M/M), 3 ft. (0.91 m)

Tripp Lite UR022-003 USB cable USB 2.0 0,91 m USB A USB B Black:

The UR022-003 USB 2.0 A/B device cable with Universal / Reversible "A" connector meets or exceeds USB 2.0 specifications. Backward compatible with older USB 1.1 applications as well. USB 2.0 cabling includes superior foil shielding for reliable, error-free data communications. The data transfer rates of USB 2.0 (up to 480 Mbps) make them perfect for multimedia applications. Features nickel-plated connectors and gold-plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life.

Short summary description Tripp Lite UR022-003 USB cable USB 2.0 0,91 m USB A USB B Black:

Tripp Lite UR022-003, 0,91 m, USB A, USB B, USB 2.0, Male/Male, Black

Long summary description Tripp Lite UR022-003 USB cable USB 2.0 0,91 m USB A USB B Black:

Tripp Lite UR022-003. Cable length: 0,91 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Gold, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.