Tripp Lite logo

Tripp Lite SU6000RT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W

Data-sheet quality:
created/standardized by Icecat
Product views:
111840
Info modified on:
10 Aug 2024, 09:52:58
Warranty:
2-year limited warranty
Long product name Tripp Lite SU6000RT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W:

SmartOnline 208/240, 230V 6kVA 4.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Network Card Options, DB9 Serial, Hardwire

Tripp Lite SU6000RT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W:

Tripp Lite Smart Online UPS systems offer high performance power protection ideal for critical server and network equipment in datacenters, computer rooms and network closets. Online, double-conversion Uninterruptible Power Supply (UPS) maintains perfectly regulated output power by continuously converting raw AC input to DC, then re-converting output back to AC. Fully regulated sine wave AC output with +/-2% voltage regulation powers network equipment continuously, even during severe brownouts and overvoltages, all without depleting UPS battery reserves. Maintains battery-derived AC output during power failures with zero transfer time. Extended runtime options available. Interactive LCD interface reports UPS operating mode, detailed UPS and site-power data, plus enables a variety of UPS setup and configuration options. Highly efficient operation in optional economy mode saves BTU heat output and energy costs. Network management interfaces support communications via RS-232, contact-closure and slot for network management card options. Built-in DB9 port offers both enhanced RS-232 data and basic contact closure monitoring ability. PowerAlert monitoring software is available via free download. Emergency Power Off (EPO) interface. LED display reports UPS operating mode, line power availability, battery mode operation, inverter operation, ECO mode status and output power availability. Audible alarm with push-button momentary alarm-cancel and silent-mode LCD configuration options. Programmable self-test. Fault-tolerant auto-bypass mode. Field-replaceable, hot-swappable internal batteries and external battery packs.
● True on-line, double conversion UPS provides pure, sine wave AC output at all times
● World-wide compatibility with Euro 50Hz and High Voltage North American 60Hz power
● Maintains continuous operation through blackouts, voltage fluctuations and surges with zero transfer time
● Removes harmonic distortion, electrical impulses, frequency variations and other hard to solve power problems
● 6000VA/4200 watt power capacity with hardwire input/output connections
● Accepts input voltages between 156 and 276, regulating output within 2% of selectable 200/208/220/230/240v AC output
● 20 minutes runtime at half load (2100W) / 8 minutes at full load (4200W) with included BP240V7RT3U external battery pack
● Expandable runtime with multiple external battery packs
● Intelligent battery management system extends battery life
● Innovative design makes unit adaptable for rackmount, tower, or stacking applications
● Power module and battery pack require only 3 rack spaces each (6U total rack space usage)
● DB9 serial port for network interface; SNMP compatible
● Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD
● Serial port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
● Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
● Diagnostic LEDs
● Mounting hardware included with each 3U module for 4 post rackmount installation, 2 post telecom rack compatible with separate purchase 2POSTRMKITHD (2 required)
● Includes RJ11 EPO (emergency power off) port and interconnection cable
● 6000VA / 6kVA / 4200W on-line double-conversion UPS
● 200/208/220/230/240V 50/60Hz output, Economy mode option
● 6U Rack/Tower compatible; Hot-swappable battery modules
● RS232 & EPO ports; Slot for network card options
● Front panel LEDs with detailed LCD monitoring and control screen
● Ships with standard capacity BP240V7RT3U battery pack
● Hardwire input (3 wire); Hardwire output

Package Includes

● SU6000RT3UPM 3U Power Module
● BP240V7RT3U non-expandable 3U battery pack
● Serial and EPO cables
● Complete mounting hardware for 4 post rack installation
● 2-9USTAND tower stand set
● Warranty information
● Instruction manual

Short summary description Tripp Lite SU6000RT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W:

Tripp Lite SU6000RT3UHV, Double-conversion (Online), 6 kVA, 4200 W, 200 V, 240 V, 50/60 Hz

Long summary description Tripp Lite SU6000RT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W:

Tripp Lite SU6000RT3UHV. UPS topology: Double-conversion (Online), Output power capacity: 6 kVA, Output power: 4200 W. AC outlet types: Terminal, Power plug: Terminal. Typical backup time at full load: 8 min, Typical backup time at half load: 60 min. Form factor: Rackmount/Tower, Product colour: Black. Package width: 610 mm, Package depth: 889 mm, Package height: 622 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.