Tripp Lite logo

Tripp Lite SRWBUNVBASE cable tray accessory Cable tray braket

Data-sheet quality:
created/standardized by Icecat
Product views:
65277
Info modified on:
19 Feb 2024, 22:03:24
Bullet Points Tripp Lite SRWBUNVBASE cable tray accessory Cable tray braket:
  • - Easy to install on your data center’s floor with user-supplied mounting hardware
  • - Allows you more flexibility in routing custom cable management applications
  • - Made from resilient black powder-coated metal designed to last
Warranty:
5-year limited
Long product name Tripp Lite SRWBUNVBASE cable tray accessory Cable tray braket:

Standoff Base Bracket Floor Mount for Wire Mesh Cable Trays

Tripp Lite SRWBUNVBASE cable tray accessory Cable tray braket:

High-Strength Base Bracket Helps You Create Custom Cable Management Schemes
The SmartRack® SRWBUNVBASE is a black powder-coated metal bracket for easy installation with your wire mesh cable tray. This standoff base bracket allows you to mount straight sections of cable tray to the floor of your data center, network closet or industrial space and extend your cable management application. Four inches in height, the bracket mounts to the floor with user-supplied hardware and then easily snaps into the wire mesh.

Short summary description Tripp Lite SRWBUNVBASE cable tray accessory Cable tray braket:

Tripp Lite SRWBUNVBASE, Cable tray braket, Black, Metal, 100 mm, 87,9 mm, 100 mm

Long summary description Tripp Lite SRWBUNVBASE cable tray accessory Cable tray braket:

Tripp Lite SRWBUNVBASE. Product type: Cable tray braket, Product colour: Black, Material: Metal. Width: 100 mm, Length: 87,9 mm, Height: 100 mm. Quantity per master (outer) case: 36 pc(s), Master (outer) case width: 570 mm, Master (outer) case length: 460 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.