Tripp Lite logo

Tripp Lite SR4POST58HD rack cabinet 58U Freestanding rack Black

Data-sheet quality:
created/standardized by Icecat
Product views:
40194
Info modified on:
19 Aug 2024, 13:02:24
Bullet Points Tripp Lite SR4POST58HD rack cabinet 58U Freestanding rack Black:
  • - 58U Heavy-Duty 4-post open frame rack
  • - Black steel with square, numbered mounting holes
  • - Toolless button holes to accept PDUs or cable managers
Warranty:
5-year limited
Long product name Tripp Lite SR4POST58HD rack cabinet 58U Freestanding rack Black:

58U Heavy-Duty 4-Post SmartRack Open Frame Rack - Organize and Secure Network Rack Equipment

Tripp Lite SR4POST58HD rack cabinet 58U Freestanding rack Black:

This 58U Heavy-Duty 4-Post Open Frame Rack helps IT managers organize their equipment and provides fast, easy access to installed IT equipment. The SR4POST58HD is a simple solution for housing IT equipment in secure environments and other areas that don't require a lockable rack solution. This 58U rack features heavy-duty cold-rolled steel construction with a black powder-coated finish for durability. It supports stationary and rolling loads up to 3,000 pounds (1360.8 kilograms). The SR4POST58HD comes with all the hardware required for assembly and has a self-squaring design with bolt-down provisions. For high-density applications, multiple units can be bolted together side by side.

The open design provides unobstructed airflow and easy access to equipment and cabling. It has numbered, square-hole mounting positions for easy installation of standard 19-inch rack equipment. The SR4POST58HD supports equipment depths up to 35 inches. This rack also accommodates toolless button-hole mounting for vertical PDUs and cable managers.

The optional SRCASTERHDKIT Heavy-Duty Rolling Caster Kit (sold separately) adds mobility to the SR4POST52HD. The SR4POST58HD also supports optional side panels with the SR58SIDE4PHD, a set of two half-size side panels and a third smaller panel that add a finished look to end-of-row racks in your data center.

Short summary description Tripp Lite SR4POST58HD rack cabinet 58U Freestanding rack Black:

Tripp Lite SR4POST58HD, Freestanding rack, 58U, 1361 kg, Cable management, 56,7 kg, Black

Long summary description Tripp Lite SR4POST58HD rack cabinet 58U Freestanding rack Black:

Tripp Lite SR4POST58HD. Type: Freestanding rack, Rack capacity: 58U, Maximum weight capacity: 1361 kg, Cable management. Weight: 56,7 kg. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.