Tripp Lite logo

Tripp Lite SR2POST12 rack accessory

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130793
Info modified on:
12 Aug 2024, 13:02:26
Bullet Points Tripp Lite SR2POST12 rack accessory:
  • - Maximum load capacity of 110 lbs (49.9 kgs)
  • - Secures 12U of 19 in. rack equipment up to 36 in. deep
  • - Heavy-duty steel construction designed to last
  • - Easy to assemble with included hardware
  • - Free-standing design rests on rubber feet
Warranty:
5-year limited
Long product name Tripp Lite SR2POST12 rack accessory:

SmartRack 12U Desktop 2-Post Open-Frame Rack

Tripp Lite SR2POST12 rack accessory:

The SR2POST12 SmartRack® 12U Desktop 2-Post Open-Frame Rack provides an economical rack-mount solution for laboratories, test setups, small network closets and other secure IT locations with limited floor space where you need equipment to be organized and easy to access. It's ideal for mounting network switches, routers, patch panels, audio/video components and other EIA-standard 19-inch rack equipment up to 36 inches deep.

Constructed from heavy-duty steel with a durable black powder-coated finish, the SR2POST12 has a maximum load capacity of 110 lbs (49.9 kgs). Stationed on a desktop, floor or counter, this free-standing rack saves precious space and allows you fast, easy access at your immediate workspace for organizing, installing and servicing equipment and cabling.

The SR2POST12 is easy to assemble using the included hardware. The vertical mounting rails have square-hole mounting and cable management slots for securing equipment to the steel frame. Only user-supplied standard hand tools are required for setup.

Short summary description Tripp Lite SR2POST12 rack accessory:

Tripp Lite SR2POST12, Black, 50 kg, 12U, EIA-310-D, IEC 60297-3-100, RoHS, China, 48,3 cm (19")

Long summary description Tripp Lite SR2POST12 rack accessory:

Tripp Lite SR2POST12. Product colour: Black, Maximum weight capacity: 50 kg, Rack capacity: 12U. Size: 48,3 cm (19"), Weight: 1,81 kg. Quantity per pack: 1 pc(s), Package width: 91,4 mm, Package depth: 635 mm. Master (outer) case width: 482,6 mm, Master (outer) case length: 660,4 mm, Master (outer) case height: 226,1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.