Tripp Lite logo

Tripp Lite SR1UPANEL10 rack accessory

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176385
Info modified on:
30 Sept 2024, 13:01:36
Bullet Points Tripp Lite SR1UPANEL10 rack accessory:
  • - Helps prevent hot air from recirculating through expensive network equipment
  • - Optimizes airflow to improve cooling efficiency throughout the rack cabinet
  • - Easy to mount in 1U of rack space with no tools needed
  • - Compatible with EIA-standard 19-inch rack enclosures, including SmartRack cabinets
Warranty:
5-year limited
Long product name Tripp Lite SR1UPANEL10 rack accessory:

SmartRack 1U Blanking Panel Kit - Toolless Mounting, 10 Panels, Black

Tripp Lite SR1UPANEL10 rack accessory:

Prevents Recirculating Hot Air from Harming Your Rack-Mounted Equipment
This SmartRack® blanking panel kit is ideal for filling in unused rack spaces in your EIA-standard 19-inch rack enclosure. SR1UPANEL10 blanking panels close off unused rack openings, which improves cooling efficiency by optimizing airflow and preventing hot air from recirculating through your expensive equipment. Efficient cooling reduces operating costs, improves performance and helps your network equipment last longer.

Easy to Install with No Tools Needed
Each blanking panel’s rear tabs snap easily into the front mounting rails of your rack enclosure. No tools are needed. Each blanking panel occupies 1U of rack space. Ten blanking panels are included.

Short summary description Tripp Lite SR1UPANEL10 rack accessory:

Tripp Lite SR1UPANEL10, Black, 1U, China, 48,3 cm (19"), 482,6 mm, 31,8 mm

Long summary description Tripp Lite SR1UPANEL10 rack accessory:

Tripp Lite SR1UPANEL10. Product colour: Black, Rack capacity: 1U, Country of origin: China. Size: 48,3 cm (19"), Width: 482,6 mm, Depth: 31,8 mm. Package width: 241,3 mm, Package depth: 477,5 mm, Package height: 116,8 mm. Master (outer) case width: 241,3 mm, Master (outer) case length: 477,5 mm, Master (outer) case height: 116,8 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.