location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS7224-20HW power extension

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS7224-20HW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS7224-20HW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332042361 show
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:59:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Tripp Lite PS7224-20HW power extension :
The long product name of Tripp Lite PS7224-20HW power extension. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Strip - Multiple outlets wherever you need them
More>>>
Tripp Lite PS7224-20HW power extension:
The official description of Tripp Lite PS7224-20HW power extension as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- AC input hardwired via knockout on unit.
- 24 outlets.
- Ideal for applications requiring permanent installation.

Short summary description Tripp Lite PS7224-20HW power extension:
This short summary of the Tripp Lite PS7224-20HW power extension data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS7224-20HW, China, 120 V, 20 A, White, 38 x 38 x 1828 mm, 66 mm

Long summary description Tripp Lite PS7224-20HW power extension:
This is an auto-generated long summary of Tripp Lite PS7224-20HW power extension based on the first three specs of the first five spec groups.

Tripp Lite PS7224-20HW. Country of origin: China. AC input voltage: 120 V, Maximum current: 20 A. Cable colour: White. Dimensions (WxDxH): 38 x 38 x 1828 mm. Package width: 66 mm, Package depth: 1943,1 mm, Package height: 71,1 mm

Features
Country of origin
China
Power
AC input voltage
120 V
Maximum current
20 A
Colour
Cable colour
White
Other features
Dimensions (WxDxH)
38 x 38 x 1828 mm
Packaging data
Package width
66 mm
Package depth
1943,1 mm
Packaging data
Package height
71,1 mm
Package weight
3,45 kg
Logistics data
Master (outer) case width
210,8 mm
Master (outer) case length
1955,8 mm
Master (outer) case height
157,5 mm
Master (outer) case weight
21,1 kg
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332042368
Brand Image Product code Product Stock Price from
Tripp Lite PS-606-HGDG power extension 1,83 m 6 AC outlet(s) Indoor White Tripp Lite PS-606-HGDG power extension 1,83 m 6 AC outlet(s) Indoor White
(show image)
PS-606-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 6 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-415-HGDG power extension 4,57 m 4 AC outlet(s) Indoor White Tripp Lite PS-415-HGDG power extension 4,57 m 4 AC outlet(s) Indoor White
(show image)
PS-415-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 4 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-615-HGDG power extension 4,57 m 6 AC outlet(s) Indoor White Tripp Lite PS-615-HGDG power extension 4,57 m 6 AC outlet(s) Indoor White
(show image)
PS-615-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS2404RA06B power extension 1,83 m 4 AC outlet(s) Indoor Black Tripp Lite PS2404RA06B power extension 1,83 m 4 AC outlet(s) Indoor Black
(show image)
PS2404RA06B 4-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 6 ft. Cord, Right-Angle 5-15P Plug, 24 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS607HG20AOEM power extension 2,1 m 6 AC outlet(s) Indoor White Tripp Lite PS607HG20AOEM power extension 2,1 m 6 AC outlet(s) Indoor White
(show image)
PS607HG20AOEM For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-607-HG-OEM power extension 6 AC outlet(s) Indoor White Tripp Lite PS-607-HG-OEM power extension 6 AC outlet(s) Indoor White
(show image)
PS-607-HG-OEM For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip, 6 15A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-407-HG-OEM power extension 2,1 m 4 AC outlet(s) Indoor White Tripp Lite PS-407-HG-OEM power extension 2,1 m 4 AC outlet(s) Indoor White
(show image)
PS-407-HG-OEM For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip, 4 15A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS3612RA power extension 4,5 m 12 AC outlet(s) Indoor Black, Metallic Tripp Lite PS3612RA power extension 4,5 m 12 AC outlet(s) Indoor Black, Metallic
(show image)
PS3612RA 12 Right-Angle Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 36 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS480806 power extension 1,83 m 8 AC outlet(s) Black, Grey Tripp Lite PS480806 power extension 1,83 m 8 AC outlet(s) Black, Grey
(show image)
PS480806 PS480806 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS361206 power extension 1,83 m 12 AC outlet(s) Black, Grey Tripp Lite PS361206 power extension 1,83 m 12 AC outlet(s) Black, Grey
(show image)
PS361206 PS361206 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)