location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P784-010-DVU KVM cable Black 3,05 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M) + DVI (M/M), 10 ft. (3.05 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P784-010-DVU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332242358 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P784-010-DVU KVM cable Black 3,05 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3,05 m
  • - Keyboard port type: USB
  • - Mouse port type: USB
  • - Video port type: DVI-I
  • - 2560 x 1600 pixels
  • - Black
Warranty: Lifetime Limited Warranty
Long product name Tripp Lite P784-010-DVU KVM cable Black 3,05 m :
The long product name of Tripp Lite P784-010-DVU KVM cable Black 3,05 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M) + DVI (M/M), 10 ft. (3.05 m)
More>>>
Tripp Lite P784-010-DVU KVM cable Black 3,05 m:
The official description of Tripp Lite P784-010-DVU KVM cable Black 3,05 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

10-ft. (3.05 m) Cables Connect Your DVI Computer to a Tripp Lite NIAP KVM Switch with CAC
This DVI cable kit includes three 10-ft. (3.05 m) cables for connecting a computer with two monitors to a KVM switch with a Common Access Card (CAC) port. The P784-010 features 24-pin dual-link DVI-I, USB A/B and 3.5 mm audio connectors on both ends for connecting your computer to a KVM switch. The P560-010-DLI is a dual-link DVI-I cable with male connectors on each end. The U022-010 is a USB cable that connects to the KVM's CAC port for accessing smart cards, scanners and biometric readers, including fingerprint readers, to bolster security.

Specifically Designed for Select Tripp Lite KVMs to Save You Time and Money
Recommended for the Tripp Lite B002-DV2AC4 NIAP KVM, the DVI cables support video resolutions up to 2560 x 1600 (including 1080p) at 60 Hz. The USB cables also support USB 2.0 data transfer speeds up to 480 Mbps. By combining several different cables into one convenient kit, you cut down on unnecessary clutter and costs.

Short summary description Tripp Lite P784-010-DVU KVM cable Black 3,05 m:
This short summary of the Tripp Lite P784-010-DVU KVM cable Black 3,05 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P784-010-DVU, 3,05 m, USB, USB, DVI-I, Black, Male

Long summary description Tripp Lite P784-010-DVU KVM cable Black 3,05 m:
This is an auto-generated long summary of Tripp Lite P784-010-DVU KVM cable Black 3,05 m based on the first three specs of the first five spec groups.

Tripp Lite P784-010-DVU. Cable length: 3,05 m, Keyboard port type: USB, Mouse port type: USB. Package width: 254 mm, Package depth: 12,7 mm, Package height: 304,8 mm

Technical details
Master (outer) case GTIN (EAN/UPC)
10037332242355
Performance
Product colour
Black
Cable length *
3,05 m
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-I
Connector 1 gender
Male
Performance
Connector 2 gender
Male
Maximum video resolution
2560 x 1600 pixels
Country of origin
China
Packaging data
Package width
254 mm
Package depth
12,7 mm
Package height
304,8 mm
Package weight
950 g
Logistics data
Harmonized System (HS) code
8544,42,2000
Brand Image Product code Product Stock Price from
Tripp Lite B055-001-C KVM cable Black 0,25 m Tripp Lite B055-001-C KVM cable Black 0,25 m
(show image)
B055-001-C B055-001-C NetDirector USB-C Server Interface Unit with Virtual Media Support (B064 Series), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P778-006-DP KVM cable Black, Green 1,83 m Tripp Lite P778-006-DP KVM cable Black, Green 1,83 m
(show image)
P778-006-DP P778-006-DP VGA to DisplayPort and USB-A Adapter Cable Kit for B020-U and B022-U KVM, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT10 KVM cable Black, Blue, Grey 3 m Tripp Lite P785-HKIT10 KVM cable Black, Blue, Grey 3 m
(show image)
P785-HKIT10 P785-HKIT10 HDMI KVM Cable Kit for B005-HUA2-K and B005-HUA4 KVM, 4K HDMI, USB 3.2 Gen 1, 3.5 mm, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT06 KVM cable Black, Blue, Grey 1,8 m Tripp Lite P785-HKIT06 KVM cable Black, Blue, Grey 1,8 m
(show image)
P785-HKIT06 P785-HKIT06 HDMI KVM Cable Kit for B005-HUA2-K and B005-HUA4 KVM, 4K HDMI, USB 3.2 Gen 1, 3.5 mm, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT10 KVM cable Black, Blue 3,5 m Tripp Lite P785-DPKIT10 KVM cable Black, Blue 3,5 m
(show image)
P785-DPKIT10 P785-DPKIT10 DisplayPort KVM Cable Kit for B005-DPUA2-K and B005-DPUA4 KVM, 4K DP, USB 3.2, 3.5 mm, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT06 KVM cable Black, Blue 1,8 m Tripp Lite P785-DPKIT06 KVM cable Black, Blue 1,8 m
(show image)
P785-DPKIT06 P785-DPKIT06 DisplayPort KVM Cable Kit for B005-DPUA2-K and B005-DPUA4 KVM, 4K DP, USB 3.2, 3.5 mm, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P782-010-HA KVM cable Black 3,05 m Tripp Lite P782-010-HA KVM cable Black 3,05 m
(show image)
P782-010-HA P782-010-HA HDMI KVM Cable Kit - 4K HDMI, USB 2.0, 3.5 mm Audio (M/M), Black, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P782-006-HA KVM cable Black 1,83 m Tripp Lite P782-006-HA KVM cable Black 1,83 m
(show image)
P782-006-HA P782-006-HA HDMI KVM Cable Kit - 4K HDMI, USB 2.0, 3.5 mm Audio (M/M), Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-010-U KVM cable Black 3,05 m Tripp Lite P784-010-U KVM cable Black 3,05 m
(show image)
P784-010-U DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M), 1080p, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-006-DVU KVM cable Black 1,83 m Tripp Lite P784-006-DVU KVM cable Black 1,83 m
(show image)
P784-006-DVU DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M) + DVI (M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)