location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P040-010 power cable Black 3,05 m C19 coupler NEMA L6-20P

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavy-Duty Power Extension Cord for PDU and UPS, 20A, 12AWG (IEC-320-C19 to NEMA L6-20P), 10-ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P040-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332140951 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:50:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite P040-010 power cable Black 3,05 m C19 coupler NEMA L6-20P
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3,05 m
  • - C19 coupler Straight Male
  • - NEMA L6-20P Straight Female
  • - SJT
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite P040-010 power cable Black 3,05 m C19 coupler NEMA L6-20P :
The long product name of Tripp Lite P040-010 power cable Black 3,05 m C19 coupler NEMA L6-20P. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heavy-Duty Power Extension Cord for PDU and UPS, 20A, 12AWG (IEC-320-C19 to NEMA L6-20P), 10-ft.
More>>>
Tripp Lite P040-010 power cable Black 3,05 m C19 coupler NEMA L6-20P:
The official description of Tripp Lite P040-010 power cable Black 3,05 m C19 coupler NEMA L6-20P as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's Heavy Duty C19 to L6-20P 10 ft. power cord is constructed with 3 x 12AWG copper conductors, fully molded ends, and 250V/20A rating.
- Molded, Heavy-Duty Power Cord, 10 ft.
- IEC-320-C19 to NEMA L6-20P
- 12AWG, SJT, 20A, 250V
- RoHS compliant

Short summary description Tripp Lite P040-010 power cable Black 3,05 m C19 coupler NEMA L6-20P:
This short summary of the Tripp Lite P040-010 power cable Black 3,05 m C19 coupler NEMA L6-20P data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P040-010, 3,05 m, C19 coupler, NEMA L6-20P, SJT, 250 V, 20 A

Long summary description Tripp Lite P040-010 power cable Black 3,05 m C19 coupler NEMA L6-20P:
This is an auto-generated long summary of Tripp Lite P040-010 power cable Black 3,05 m C19 coupler NEMA L6-20P based on the first three specs of the first five spec groups.

Tripp Lite P040-010. Cable length: 3,05 m, Connector 1: C19 coupler, Connector 2: NEMA L6-20P, Cable type: SJT. Input voltage: 250 V, Input current: 20 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
3,05 m
Connector 1 *
C19 coupler
Connector 2 *
NEMA L6-20P
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
12
Cable type
SJT
Power
Input voltage
250 V
Input current
20 A
Packaging data
Package width
177,8 mm
Packaging data
Package depth
12,7 mm
Package height
31,8 mm
Package weight
770 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332140958
Compliance certificates
RoHS
Logistics data
Master (outer) case width
350 mm
Master (outer) case length
25,4 mm
Master (outer) case height
152,4 mm
Master (outer) case weight
7,57 kg
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
Vietnam
Brand Image Product code Product Stock Price from
Tripp Lite P004-18N-2C13 power cable Black 0,457 m C14 coupler 2 x C13 coupler Tripp Lite P004-18N-2C13 power cable Black 0,457 m C14 coupler 2 x C13 coupler
(show image)
P004-18N-2C13 P004-18N-2C13 Power Cord Splitter, C14 to 2xC13 PDU Style - 10A, 250V, 18 AWG, 18-in. (45.72 cm), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L25-HG15 power cable Black 7,6 m NEMA 5-15P IEC C13 Tripp Lite P006-L25-HG15 power cable Black 7,6 m NEMA 5-15P IEC C13
(show image)
P006-L25-HG15 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 15A, 125V, 14 AWG, 25 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L15-HG10 power cable Black 4,6 m NEMA 5-15P IEC C13 Tripp Lite P006-L15-HG10 power cable Black 4,6 m NEMA 5-15P IEC C13
(show image)
P006-L15-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 15 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P055-010-CHN1 power cable Black 3,05 m IEC C13 Tripp Lite P055-010-CHN1 power cable Black 3,05 m IEC C13
(show image)
P055-010-CHN1 P055-010-CHN1 China Computer Power Cord, GB 15934-2008 to C13 - 10A, 250V, 17 AWG, 10 ft. (3.05 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L10 power cable Black 3 m C14 coupler C13 coupler Tripp Lite P004-L10 power cable Black 3 m C14 coupler C13 coupler
(show image)
P004-L10 P004-L10 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L06 power cable Black 1,8 m C14 coupler IEC C13 Tripp Lite P004-L06 power cable Black 1,8 m C14 coupler IEC C13
(show image)
P004-L06 P004-L06 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L04 power cable Black 1,2 m C14 coupler C13 coupler Tripp Lite P004-L04 power cable Black 1,2 m C14 coupler C13 coupler
(show image)
P004-L04 P004-L04 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 4 ft. (1.22 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L03 power cable Black 0,9 m C14 coupler C13 coupler Tripp Lite P004-L03 power cable Black 0,9 m C14 coupler C13 coupler
(show image)
P004-L03 P004-L03 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L10-HG10 power cable Black 3 m NEMA 5-15P IEC C13 Tripp Lite P006-L10-HG10 power cable Black 3 m NEMA 5-15P IEC C13
(show image)
P006-L10-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 10 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L06-HG10 power cable Black 1,8 m NEMA 5-15P IEC C13 Tripp Lite P006-L06-HG10 power cable Black 1,8 m NEMA 5-15P IEC C13
(show image)
P006-L06-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 6 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)