Tripp Lite logo

Tripp Lite N820-01M-OM4 InfiniBand/fibre optic cable 1 m LC Blue

Data-sheet quality:
created/standardized by Icecat
Product views:
165339
Info modified on:
26 Feb 2024, 12:01:54
Bullet Points Tripp Lite N820-01M-OM4 InfiniBand/fibre optic cable 1 m LC Blue:
  • - Designed for 40/100-Gig Ethernet applications...OM4 Rated
  • - Backward compatible with existing 50/125 fiber
  • - Max 40/100Gb distance of 300 meters @850nm
  • - Low-Smoke, Zero Halogen (LSZH) Aqua jacket
Warranty:
Lifetime limited
Long product name Tripp Lite N820-01M-OM4 InfiniBand/fibre optic cable 1 m LC Blue:

10Gb/40Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC), Aqua, 1M (3.3 ft.)

Tripp Lite N820-01M-OM4 InfiniBand/fibre optic cable 1 m LC Blue:

1 Meter ( 3ft ) LC/LC, OM4 Rated
40/100gb Ethernet speed to 300 meters @850nm
Use with VCSEL and LED laser light sources
High-Speed, High-Bandwidth, Low-Cost
Backward compatible with legacy LAN's
Ideal for Fibre Channel (SAN) applications
IEEE 802.3ae and TIA LOMMF compliant

Short summary description Tripp Lite N820-01M-OM4 InfiniBand/fibre optic cable 1 m LC Blue:

Tripp Lite N820-01M-OM4, 1 m, LC, LC

Long summary description Tripp Lite N820-01M-OM4 InfiniBand/fibre optic cable 1 m LC Blue:

Tripp Lite N820-01M-OM4. Cable length: 1 m, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Full duplex

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.