location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite MDK2W09UPX00001 rack cabinet 12U Wall mounted rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDK2W09UPX00001 EdgeReady™ Micro Data Center - 9U, Heavy-Duty, Wall-Mount, 1.5 kVA UPS, Network Management and PDU, 230V Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDK2W09UPX00001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332243355 show
Category:
A type of metal shelf which contains servers.
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 22:41:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite MDK2W09UPX00001 rack cabinet 12U Wall mounted rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ships 3 business days from order receipt or as little as 5 days when customized
  • - Provides 9U rack space, 21 outlets and 1.5 kVA with expandable battery backup for IT equipment
  • - Line-interactive UPS provides automatic voltage regulation (AVR) and sine wave output
  • - Network management card and environmental sensor provide remote monitoring, control and alerts
  • - Close-coupled air conditioning options provide efficient cooling
Warranty: 2-year limited
Long product name Tripp Lite MDK2W09UPX00001 rack cabinet 12U Wall mounted rack Black :
The long product name of Tripp Lite MDK2W09UPX00001 rack cabinet 12U Wall mounted rack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EdgeReady™ Micro Data Center - 9U, Heavy-Duty, Wall-Mount, 1.5 kVA UPS, Network Management and PDU, 230V Kit
More>>>
Tripp Lite MDK2W09UPX00001 rack cabinet 12U Wall mounted rack Black:
The official description of Tripp Lite MDK2W09UPX00001 rack cabinet 12U Wall mounted rack Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ship in Days, Not Weeks
EdgeReady™ micro data center kits ship three business days after order receipt. Fully validated configurations include major components ready for final assembly at the installation site. 40 stock configurations are available for immediate order, or our solutions team can customize every aspect of any stock configuration to match your specific application. Customized solutions ship in as little as five business days.

Protect Edge Computing
Convenient and cost-effective EdgeReady™ micro data centers protect edge computing servers, storage and network hardware in locations where dedicated IT space is unavailable. Sites like branch offices, banks, retail locations, cell towers and factories often have little or no access to on-site IT staff, but they still require exceptional uptime for edge computing. Micro data centers require minimal space and support, yet provide availability comparable to a traditional data center.

Integrate Key Components
Stock configurations combine a rack enclosure, UPS system, network management card, environmental/security sensor, power distribution unit (PDU), downloadable network management software, passive cooling and optional active cooling.

Save Time and Reduce Costs
Preconfigured IT infrastructure accelerates and standardizes installations for quick, easy, repeatable deployments and maintenance. Experienced solution experts design and validate solutions to simplify orders, prevent configuration errors and reduce field costs.

Target Specific Applications
Choose from 40 stock configurations, and you can customize any model for your application. Options include active cooling, extended runtime, KVM switches, console servers, added security, airflow management, cable managers, power cords, network cables and patch panels. You can also upgrade the stock PDU, rack or UPS.

Power Critical Systems
A SmartPro® UPS system provides automatic voltage regulation (AVR), surge/noise protection, expandable battery backup and sine wave output to prevent damage, downtime and data loss. Included battery capacity outlasts most power problems, and optional battery packs increase runtime. A basic PDU plugs into the UPS system to provide numerous outlets. An optional switched PDU adds remote current monitoring, threshold notifications and outlet control.

Manage from Any Location
A network management card provides monitoring, control and alerts via SNMP, Web, SSH or telnet. An environmental sensor monitors temperature, humidity and digital inputs. Free PowerAlert® Network Management System manages up to 250 units, or you can use your SNMP-compatible software of choice. Additional options include network-accessible KVM switches and console servers with fail-safe remote access.

Secure Equipment and Data
A PCI-compliant steel cabinet with EIA-standard mounting rails secures rack-mounted IT equipment. Doors and side panels lock to prevent unauthorized access, and an optional door-monitoring kit enables remote intrusion detection.

Keep Equipment Cool
Optional close-coupled air conditioning units cool efficiently and operate at remote sites without user intervention. A built-in evaporator prevents condensation accumulation, units restart automatically after power failures and all models support network management.

Benefit from Industry Expertise
Combining several field-proven product lines, EdgeReady™ micro data centers leverage unique manufacturing efficiencies to provide a strong balance of features, quality and value. Configurations are designed and validated by the experienced team behind thousands of critical infrastructure solutions protecting the world’s largest companies.

Receive Dependable Service
This micro data center is backed by a 2-year limited warranty. An extended warranty is available. Any components with a warranty longer than 2 years will be covered for the duration of the longer warranty.

Short summary description Tripp Lite MDK2W09UPX00001 rack cabinet 12U Wall mounted rack Black:
This short summary of the Tripp Lite MDK2W09UPX00001 rack cabinet 12U Wall mounted rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite MDK2W09UPX00001, Wall mounted rack, 12U, 226 kg, Key lock, Cable management, 70,8 kg

Long summary description Tripp Lite MDK2W09UPX00001 rack cabinet 12U Wall mounted rack Black:
This is an auto-generated long summary of Tripp Lite MDK2W09UPX00001 rack cabinet 12U Wall mounted rack Black based on the first three specs of the first five spec groups.

Tripp Lite MDK2W09UPX00001. Type: Wall mounted rack, Rack capacity: 12U, Maximum weight capacity: 226 kg, Key lock, Cable management. Power supply: 1350 W. Weight: 70,8 kg. Product colour: Black

Features
Rack capacity *
12U
Type *
Wall mounted rack
Maximum weight capacity *
226 kg
Product colour
Black
Material
Steel
Front door construction
Mesh
Key lock
Yes
Front door key lock
Yes
Cooling type
Passive
Cable management
Yes
Power
Power supply
1350 W
AC input voltage
230 V
AC input frequency
50 - 60 Hz
Rated current
5,9 A
Input current
16 A
Weight & dimensions
Width
920 mm
Depth
965,2 mm
Height
672,1 mm
Weight
70,8 kg
Packaging data
Manual
Yes
Package width
1016 mm
Package depth
1219,2 mm
Package height
838,2 mm
Package weight
81,7 kg
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
China
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite MDK1W12UPX00000 rack cabinet 15U Wall mounted rack Black Tripp Lite MDK1W12UPX00000 rack cabinet 15U Wall mounted rack Black
(show image)
MDK1W12UPX00000 EdgeReady™ Micro Data Center - 12U, Wall-Mount, 1.5 kVA UPS, Network Management and PDU, 120V Kit 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MDK1W09UPX00000 rack cabinet 12U Wall mounted rack Black Tripp Lite MDK1W09UPX00000 rack cabinet 12U Wall mounted rack Black
(show image)
MDK1W09UPX00000 EdgeReady™ Micro Data Center - 9U, Wall-Mount, 1.5 kVA UPS, Network Management and PDU, 120V Kit 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MDA1F21UPX00001 rack cabinet 24U Freestanding rack Black, Gold Tripp Lite MDA1F21UPX00001 rack cabinet 24U Freestanding rack Black, Gold
(show image)
MDA1F21UPX00001 EdgeReady™ Micro Data Center, 21U, Quiet, 3 kVA UPS, Network Management and PDU, 120V Assembled/Tested Unit 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MDK1F21UPX00001 rack cabinet 24U Freestanding rack Black, Gold Tripp Lite MDK1F21UPX00001 rack cabinet 24U Freestanding rack Black, Gold
(show image)
MDK1F21UPX00001 EdgeReady™ Micro Data Center, 21U, Quiet, 3 kVA UPS, Network Management and PDU, 120V Kit 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MDK1F21UPX00000 rack cabinet 24U Freestanding rack Black Tripp Lite MDK1F21UPX00000 rack cabinet 24U Freestanding rack Black
(show image)
MDK1F21UPX00000 EdgeReady™ Micro Data Center - 21U, 3 kVA UPS, Network Management and PDU, 120V Kit 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MDA1F21UPX00000 rack cabinet 24U Freestanding rack Black Tripp Lite MDA1F21UPX00000 rack cabinet 24U Freestanding rack Black
(show image)
MDA1F21UPX00000 EdgeReady™ Micro Data Center - 21U, 3 kVA UPS, Network Management and PDU, 120V Assembled/Tested Unit 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MDA1F15UPX00000 rack cabinet 18U Freestanding rack Black Tripp Lite MDA1F15UPX00000 rack cabinet 18U Freestanding rack Black
(show image)
MDA1F15UPX00000 EdgeReady™ Micro Data Center - 15U, 1.5 kVA UPS, Network Management and PDU, 120V Assembled/Tested Unit 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MDK1W09UPX00001 rack cabinet 12U Wall mounted rack Black Tripp Lite MDK1W09UPX00001 rack cabinet 12U Wall mounted rack Black
(show image)
MDK1W09UPX00001 EdgeReady™ Micro Data Center - 9U, Heavy-Duty, Wall-Mount, 1.5 kVA UPS, Network Management and PDU, 120V Kit 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MDK1W15UPX00000 rack cabinet 18U Wall mounted rack Black Tripp Lite MDK1W15UPX00000 rack cabinet 18U Wall mounted rack Black
(show image)
MDK1W15UPX00000 EdgeReady™ Micro Data Center - 15U, Heavy-Duty, Wall-Mount, 3 kVA UPS, Network Management and PDU, 120V Kit 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MDK1F15UPX00001 rack cabinet 18U Freestanding rack Black, Gold Tripp Lite MDK1F15UPX00001 rack cabinet 18U Freestanding rack Black, Gold
(show image)
MDK1F15UPX00001 EdgeReady™ Micro Data Center - 15U, Quiet, 1.5 kVA UPS, Network Management and PDU, 120V Kit 0.00
(excl. VAT)
0 (incl. VAT)