Tripp Lite logo

Tripp Lite EURO-4 surge protector Black, Grey 4 AC outlet(s) 230 V 2 m

Data-sheet quality:
created/standardized by Icecat
Product views:
104714
Info modified on:
10 Aug 2024, 09:47:10
Bullet Points Tripp Lite EURO-4 surge protector Black, Grey 4 AC outlet(s) 230 V 2 m:
  • - 4 C13 outlets in exclusive isolated filter banks
  • - 680-joule surge protection rating
  • - Durable metal housing designed for tough environments
  • - 9A resettable circuit breaker prevents dangerous overloads
  • - Detachable 6-ft. (1.83 m) C13-to-C14 power cord
Warranty:
Lifetime limited
Long product name Tripp Lite EURO-4 surge protector Black, Grey 4 AC outlet(s) 230 V 2 m:

Isobar 4-Outlet 230V Surge Protector, Detachable 6 ft. (1.83 m) Cord, 680 Joules, Metal Housing

Tripp Lite EURO-4 surge protector Black, Grey 4 AC outlet(s) 230 V 2 m:

Premium protection for home, corporate, retail, telecom and industrial applications, the EURO-4 Isobar® 4-Outlet 230V Surge Protector features a surge protection rating of 680 joules to defend your sensitive electronics against surges and spikes.

The EURO-R features four widely spaced C13 outlets, which are arranged in two exclusive isolated filter banks that prevent equipment connected to one bank from interacting with equipment connected to the other. These internal barriers also prevent disruptive line noise from causing A/V distortion, computer lock-ups, data errors and similar problems. Large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and multiple layers of metal oxide varistors remove EMI/RFI interference and prevent system crashes, reboots and performance problems.

Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the EURO-4 protects all three, covering two protection modes: full normal mode (H-N) and common mode (N-G/H-G).

An integrated 9A circuit breaker protects all outlets and shuts down connected equipment in the event of an overload. A lighted on/off switch provides one-touch control over connected components. A C14 inlet accepts a variety of detachable power cords, such as the included 6-ft. (1.83 m) C13 cable. An all-metal housing ensures long life and durability.

Short summary description Tripp Lite EURO-4 surge protector Black, Grey 4 AC outlet(s) 230 V 2 m:

Tripp Lite EURO-4, 680 J, 4 AC outlet(s), C13 coupler, 230 V, 50 - 60 Hz, 9 A

Long summary description Tripp Lite EURO-4 surge protector Black, Grey 4 AC outlet(s) 230 V 2 m:

Tripp Lite EURO-4. Surge energy rating: 680 J, AC outlets quantity: 4 AC outlet(s), AC outlet types: C13 coupler. Power plug: C14 coupler. Product colour: Black, Grey, Material: Metal, Country of origin: China. Cable length: 2 m, Weight: 640 g, Width: 177,8 mm. Package width: 66 mm, Package depth: 147,3 mm, Package height: 241,3 mm

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.