Toshiba logo

Toshiba PA3516E-1AC3 power adapter/inverter 90 W Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123545
Info modified on:
21 Jun 2023, 09:26:32
Warranty:
1 Year
Long product name Toshiba PA3516E-1AC3 power adapter/inverter 90 W Black:

PA3516E-1AC3, 19V, 4.74A, 90W - black

Short summary description Toshiba PA3516E-1AC3 power adapter/inverter 90 W Black:

Toshiba PA3516E-1AC3, 90 W, 19 V, 4,74 A, Satellite A200, A210, A300, A300D, L350, P200, P200D, P300, P300D, Pro A300, Pro P300, Pro U400,..., Black, 100-240V, 50/60Hz

Long summary description Toshiba PA3516E-1AC3 power adapter/inverter 90 W Black:

Toshiba PA3516E-1AC3. Output power: 90 W, Output voltage: 19 V, Output current: 4,74 A. Product colour: Black. Power requirements: 100-240V, 50/60Hz

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.