location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom ADVENTURER 144 x 168 pixels GPS (satellite)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adventurer - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1RKM.000.02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926085441 show
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom ADVENTURER 144 x 168 pixels GPS (satellite)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sport watch
  • - 144 x 168 pixels
  • - Water resistant Waterproof up to: 40 m Water resistance: 5 ATM
  • - Heart rate monitor Accelerometer
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in battery
Long product name TomTom ADVENTURER 144 x 168 pixels GPS (satellite) :
The long product name of TomTom ADVENTURER 144 x 168 pixels GPS (satellite). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TomTom Adventurer - Black, Black
More>>>
Short summary description TomTom ADVENTURER 144 x 168 pixels GPS (satellite):
This short summary of the TomTom ADVENTURER 144 x 168 pixels GPS (satellite) data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom ADVENTURER, GPS (satellite), 55 g

Long summary description TomTom ADVENTURER 144 x 168 pixels GPS (satellite):
This is an auto-generated long summary of TomTom ADVENTURER 144 x 168 pixels GPS (satellite) based on the first three specs of the first five spec groups.

TomTom ADVENTURER. Display resolution: 144 x 168 pixels. GPS (satellite). Weight: 55 g. Waterproof up to: 40 m

Outdoor Sports Modes
Outdoor Sports Modes

With special modes for hiking, trail-running, skiing and snowboarding, you can elevate your outdoor adventures.

Built-in Heart Rate Monitor
Built-in Heart Rate Monitor

Track your pulse without a chest strap using the built-in heart rate monitor.

GPS, Compass and Barometer Tracking
GPS, Compass and Barometer Tracking

See real-time info like altitude, 3D distance, speed and pace on your wrist.

Wireless Syncing
Wireless Syncing

Sync your watch wirelessly with your favourite apps, including Nike+, Strava, MapMyFitness, Runkeeper and Training Peaks.

Water Resistant to 40m (5 ATM)
Water Resistant to 40m (5 ATM)

Swim the lake, take on the rapids, or push yourself to finish an extra lap in the pool.

Trail exploration
Trail exploration

Plan and discover new routes with confidence and find your way back to the start.

QuickGPS
QuickGPS

Get started faster with quicker GPS reception.

Social sharing
Social sharing

Celebrate your success with friends. Share your adventures online.

Race Mode
Race Mode

Select one of your past performances to race against.

24/7 Activity Tracking
24/7 Activity Tracking

Capture your heart rate, steps, active minutes, and calories burned throughout the day.

5 Heart Rate Training Zones
5 Heart Rate Training Zones

Training in 5 different heart rate zones helps you get results faster.

Audio Performance Feedback
Audio Performance Feedback

Push yourself with audio feedback on your performance.

Automatic Lift Detection
Automatic Lift Detection

See the max speed, descent and max gradient of your last ski or snowboard run as you go up the lift.

Automatic Sleep Tracking
Automatic Sleep Tracking

Track your sleep patterns and know if you're getting the sleep you need.

Built for the wild
Built for the wild

Built tough to stand up to all your outdoor adventures.

Customisable Straps
Customisable Straps

Switch watch straps to fit your kit or match your mood.

Goal Setting
Goal Setting

Challenge yourself to a daily or weekly target. Steps, calories, distance or active time. Set your goal and track your progress.

Indoor Training Mode
Indoor Training Mode

Track your performance on the treadmill or in the gym.

Integrated Music Player (3 GB)
Integrated Music Player (3 GB)

Explore with music, not with your phone.

Interval Training
Interval Training

Improve speed and fitness with work-rest sessions.

Long Battery Life
Long Battery Life

With over 10 hours of power on all Sports modes, and over 20 hours in Hiking Mode, the battery stays the course as long as you do.

Multiple Sports Mode
Multiple Sports Mode

Hike or bike, swim or gym, ski or run free - track all your sports indoor and out.

One-Button Control
One-Button Control

Navigate easily through menus with a single button.

Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 06:14:28
Uk has collected 29 expert reviews for TomTom Adventurer - Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pocket-lint.com
Updated:
2018-11-01 06:14:27
The TomTom Adventurer takes the company's existing sports watch line-up - as familiar in the Runner or Spark - with the added twist of a barometer for additional outdoor activity tracking abilities. TomTom is clearly looking to cement its place in sport d...
Good Barometer functions, heart-rate performance is consistent, good GPS tracking, lots of metrics easy to access, supports GPX trails...
Bad No smartphone notifications, design a little bland, setup a little fiddly - PC dependency is frustrating, display illumination needs better access...
Bottom line The TomTom Adventurer is the stand-out device in the company's line-up of fitness devices. It's the most comprehensively specced and the most interesting, because it uses the additional data it gathers to provide more interesting results.That might not ap...
80%
wareable.com
Updated:
2018-11-01 06:14:28
When it comes to all-action multisport outdoors watches, the options are, well, expensive. The Garmin Fenix 3 – soon to be Fenix 5 – is the standout champion, with the likes of Suunto close behind, but expect to lay out in excess of $500.Enter the TomTom...
Good Great price, GPX routes on watch, Accurate HR...
Bad Interface still fiddly, No post-workout summaries, Not so stylish...
Bottom line The TomTom Adventurer is a superb and versatile multisport watch with decent battery life and spot-on accuracy. But the detail is where TomTom really impresses. The trail exploration feature is a massive trump card for TomTom, and added to the music playe...
90%
alphr.com
Updated:
2018-11-01 06:14:28
TomTom's Spark lineup of fitness watches is one of the best around for the more serious fitness geek. Packing in GPS, music playback and multi-sport tracking, including swimming, they're great all-rounders. The latest member of the range is the TomTom Ad...
Bottom line We gave the TomTom Spark 3 the thumbs up, so it would be remiss of me not to be as positive with the Adventurer, given that it does even more. Whether you want to spend £50 more to get those features depends on what you want from your fitness watch.I'd pr...
80%
stuff.tv
Updated:
2018-11-01 06:14:28
Spend more time in Whistler than you do in Woking? Got a permanent tan line from a pair of ski goggles? TomTom's latest fitness watch is just for you.The Adventurer takes the already excellent Spark and gives it a winter sports twist. Think recording your...
Bottom line Skiing and snowboarding - not something you're going to do every day, sure, but there's probably more chance of hitting the slopes than going BASE jumping or skydiving. TomTom reckons adding seriously niche features like these just confuse customers, and...
0%
alphr.com
Updated:
2018-11-01 06:14:28
After teasing us mercilessly with a redacted press release and YouTube video, TomTom unveiled its latest fitness wearables at IFA 2016 – the TomTom Touch, Spark 3, Runner 3 and Adventurer sports watches. The Spark 3 is the latest in TomTom's long-running...
0%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)