location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Serial Remote Control Module interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS232 Serial Remote Control Interface Module for IP KVM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RPORT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030811040 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com Serial Remote Control Module interface cards/adapter :
The long product name of StarTech.com Serial Remote Control Module interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com RS232 Serial Remote Control Interface Module for IP KVM
More>>>
StarTech.com Serial Remote Control Module interface cards/adapter:
The official description of StarTech.com Serial Remote Control Module interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control an RS232 serial device remotely through your IP KVM switch as if it were installed locally

The RPORT Serial Remote Control Module lets you control an RS232 serial device remotely through your IP KVM switch as if it were installed locally.

The serial IP KVM module offers a unique way to expand the capability of your StarTech.com IP KVM switch by allowing you to connect a serial device such as: a router, managed switch, printer, or even serial console based Linux server and issue commands to it over the network.

You can also combine the RPORT device with the PCM815SHNA PCM815SHNA" text="Remote Power Switch for complete, remote power control over your attached devices.

The module integrates with the security features of the IP KVM it is connected to, offering secure communication over protocols like SSH. You can also daisy-chain up to 16 R-Port units and control multiple serial devices through your KVM switch, for added flexibility.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Access a serial device from anywhere, with an IP-based connection
- Experience seamless remote access on a familiar interface, through IP KVM switch integration
- Easily scale your remote control infrastructure, through daisy-chaining support

Short summary description StarTech.com Serial Remote Control Module interface cards/adapter:
This short summary of the StarTech.com Serial Remote Control Module interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Serial Remote Control Module, 70 mm, 170 mm, 143 mm

Long summary description StarTech.com Serial Remote Control Module interface cards/adapter:
This is an auto-generated long summary of StarTech.com Serial Remote Control Module interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com Serial Remote Control Module. Package width: 70 mm, Package depth: 170 mm, Package height: 143 mm

Packaging data
Package width
70 mm
Packaging data
Package depth
170 mm
Package height
143 mm
Country Distributor
United Kingdom 1 distributor(s)