StarTech.com logo

StarTech.com ECESATA22 interface cards/adapter Internal eSATA

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55247
Info modified on:
10 Aug 2024, 09:58:32
Long product name StarTech.com ECESATA22 interface cards/adapter Internal eSATA:

1 x ExpressCard (34mm), 2 x eSATA (7-pin), SATA II, 112mm

StarTech.com ECESATA22 interface cards/adapter Internal eSATA:

This 2 Port eSATA ExpressCard adapter lets laptop users experience the high performance capability of eSATA storage for data transfer rates of up to 3Gbps, as well as port multiplier capability with command-based switching for connecting multiple external hard drives to a host PC or Mac notebook through one eSATA connection.

Using a native PCI Express single chipset, the eSATA controller provides enhanced compatibility, reliability and performance for your external storage needs.

The StarTech.com Advantage
- Port Multiplier technology supports multi-drive external enclosures over a single eSATA cable at speeds up to 3.0 Gbps
- Small form factor that fits in 34mm and 54mm ExpressCard slots for versatility and portability
- Native PCI Express chipset design rather than a bridge chip, ensures a fast, reliable and cost effective SATA solution

Applications
- Add eSATA connectivity to a laptop to connect with high speed external storage devices
- Upgrade from connecting external storage devices with USB 2.0 to faster eSATA

Short summary description StarTech.com ECESATA22 interface cards/adapter Internal eSATA:

StarTech.com ECESATA22, ExpressCard, eSATA, SiL 3132, 34 mm, 112 mm, 21 mm

Long summary description StarTech.com ECESATA22 interface cards/adapter Internal eSATA:

StarTech.com ECESATA22. Host interface: ExpressCard, Output interface: eSATA. Chipset: SiL 3132. Width: 34 mm, Depth: 112 mm, Height: 21 mm. Package width: 72 mm, Package depth: 172 mm, Package height: 185 mm. Data transfer rate: 3 Gbit/s, Connectivity technology: Wired, Compatible operating systems: Windows 2000/ XP(32/64bit)/ 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit), Mac OS X 10.4.9, 10.4.10...

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.