location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ARMDUAL monitor mount / stand 61 cm (24") Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desk-Mount Dual Monitor Arm - Articulating
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARMDUAL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030858571 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 266138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:00
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com ARMDUAL user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com ARMDUAL monitor mount / stand 61 cm (24") Desk Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mount two 12” to 24” displays (max weight of 30.0 lb./13.6 kg per display)
  • - Dual articulating arms provide a wide range of motion
  • - 360° rotation around the support pole and at the elbow, 180° rotation at the shoulder
  • - Landscape to portrait screen rotation, plus +/-90 degrees tilt and +/-90 degrees pan
  • - Maximum arm extension of 17.5” (445 mm)
Warranty: 5 Years
Long product name StarTech.com ARMDUAL monitor mount / stand 61 cm (24") Desk Black :
The long product name of StarTech.com ARMDUAL monitor mount / stand 61 cm (24") Desk Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Desk Mount Dual Monitor Arm - Articulating - Height Adjustable - Dual Monitor Mount - For VESA Monitors up to 24” (ARMDUAL)
More>>>
StarTech.com ARMDUAL monitor mount / stand 61 cm (24") Desk Black:
The official description of StarTech.com ARMDUAL monitor mount / stand 61 cm (24") Desk Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Monitor Mount | Desk/Grommet Mount | Height Adjustable | For 12” to 24” Monitors

Enhance productivity while freeing up space. This desk mount dual monitor arm lets you mount two VESA (75x75, 100x100) displays to your desk or table, with extension, tilt, pan, swivel, pivot and height adjustments.

Wide Range of Motion for Optimum Viewing

The dual articulating monitor arms offer a wide range of motion on several axes, giving you the freedom to place your displays side-by-side and adjust the viewing angle. Tilt your monitors +/-90 degrees and pan +/-90 degrees for ideal viewing. For viewing longer pages or blocks of code without scrolling, the dual monitor arm also supports landscape to portrait display rotation for either monitor.

Create a More Ergonomic Workspace

Mounting your displays on a dual monitor arm above the desk surface enables you to adjust your display height, position and viewing angles easily for an ergonomic work environment. Work in comfort, and reclaim valuable workspace on your desk or table.

The dual monitor mount supports two VESA mount (75x75, 100x100) displays up to 24”, with a maximum weight capacity of 30lbs (13.6kg) per arm. The computer monitor mount holds your displays with ease, and integrates a cable management channel to keep things neat.

Flexible Mounting Options

For added installation flexibility, the included mounting hardware can either clamp to the side of your desk / table or mount through a grommet hole, for a versatile dual-monitor mounting solution.

ARMDUAL is backed by a StarTech.com 5-year warranty and free, lifetime technical support.

The StarTech.com Advantage

- Mount two 12” to 24” displays (max weight of 30.0 lb./13.6 kg per display)
- Dual articulating arms provide a wide range of motion
- 360° rotation around the support pole and at the elbow, 180° rotation at the shoulder

Short summary description StarTech.com ARMDUAL monitor mount / stand 61 cm (24") Desk Black:
This short summary of the StarTech.com ARMDUAL monitor mount / stand 61 cm (24") Desk Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ARMDUAL, Clamp, 13,6 kg, 30,5 cm (12"), 61 cm (24"), 100 x 100 mm, Black

Long summary description StarTech.com ARMDUAL monitor mount / stand 61 cm (24") Desk Black:
This is an auto-generated long summary of StarTech.com ARMDUAL monitor mount / stand 61 cm (24") Desk Black based on the first three specs of the first five spec groups.

StarTech.com ARMDUAL. Mounting: Clamp, Maximum weight capacity: 13,6 kg, Minimum screen size: 30,5 cm (12"), Maximum screen size: 61 cm (24"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -90 - 90°. Product colour: Black

Mounting
Minimum screen size *
30,5 cm (12")
Maximum weight capacity *
13,6 kg
Maximum screen size *
61 cm (24")
Mounting
Clamp
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
2
Desk thickness (min)
1 cm
Desk thickness (max)
7,5 cm
Ergonomics
Height adjustment
Yes
Tilt angle range
-90 - 90°
Swivel angle
360°
Angle of rotation
360°
Pan range
-90 - 90°
Cable management
Yes
Design
Housing material
Plastic, Steel
Product colour *
Black
Weight & dimensions
Width
834 mm
Depth
75 mm
Height
327 mm
Weight
4 kg
Packaging data
Package width
325 mm
Package depth
580 mm
Package height
160 mm
Package weight
4,89 kg
Packaging content
Wrench included
Yes
Clamp included
Yes
Number of cable clips
2
Screws included
Yes
Number of screws
18
Number of washers included
2
Number of spacers included
8
Manual
Yes
Other features
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
StarTech.com ARMPIVOT monitor mount / stand 76,2 cm (30") Desk Black, Silver StarTech.com ARMPIVOT monitor mount / stand 76,2 cm (30") Desk Black, Silver
(show image)
ARMPIVOT Single-Monitor Desk Mount - Height Adjustable - Steel - For up to 34" (30.9lb/14kg) Displays 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)