location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Star Micronics SP500 SP512 dot matrix printer 4,2 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Star Micronics Check ‘Star Micronics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP500 SP512
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37998020
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Star Micronics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Star Micronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Star Micronics SP500 SP512 dot matrix printer 4,2 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4,2 cps
  • - Standard interfaces: USB 2.0
  • - Print head: 9-pin 100 million characters
Long product name Star Micronics SP500 SP512 dot matrix printer 4,2 cps :
The long product name of Star Micronics SP500 SP512 dot matrix printer 4,2 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.2 Lines, 40 Columns, 9 Pin, USB, Putty
More>>>
Short summary description Star Micronics SP500 SP512 dot matrix printer 4,2 cps:
This short summary of the Star Micronics SP500 SP512 dot matrix printer 4,2 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Star Micronics SP500 SP512, 4,2 cps, 4 mm, 8,5 cm, UL, C-UL, TüV, CB, FCC Class A, VCCI Class A, EN55022, CE, USB 2.0, 9-pin

Long summary description Star Micronics SP500 SP512 dot matrix printer 4,2 cps:
This is an auto-generated long summary of Star Micronics SP500 SP512 dot matrix printer 4,2 cps based on the first three specs of the first five spec groups.

Star Micronics SP500 SP512. Maximum print speed: 4,2 cps, Line spacing: 4 mm. Roll top margin: 8,5 cm. Certification: UL, C-UL, TüV, CB, FCC Class A, VCCI Class A, EN55022, CE. Standard interfaces: USB 2.0. Print head: 9-pin, Print head life: 100 million characters