location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CARRYING CASE for the DCR SERIA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CARRYING CASE for the DCR SERIA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-CG4
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2019 09:00:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony CARRYING CASE for the DCR SERIA Black :
The long product name of Sony CARRYING CASE for the DCR SERIA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CARRYING CASE NS (NMS)
More>>>
Sony CARRYING CASE for the DCR SERIA Black:
The official description of Sony CARRYING CASE for the DCR SERIA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

General soft carrying case (not available as an accessory for the DCR-VX2000E)

Colour: black

Weight: approx 580g

Dimensions W 260 x H 210 x D 160mm

Material: Polyester

(This is not available as an accessory for the DCR-VX2000E.)

Short summary description Sony CARRYING CASE for the DCR SERIA Black:
This short summary of the Sony CARRYING CASE for the DCR SERIA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CARRYING CASE for the DCR SERIA, This is not available as an accessory for the DCR-VX2000E, Black

Long summary description Sony CARRYING CASE for the DCR SERIA Black:
This is an auto-generated long summary of Sony CARRYING CASE for the DCR SERIA Black based on the first three specs of the first five spec groups.

Sony CARRYING CASE for the DCR SERIA. Compatibility: This is not available as an accessory for the DCR-VX2000E, Product colour: Black

Features
Compatibility
This is not available as an accessory for the DCR-VX2000E
Product colour *
Black
Material *
Polyester
Weight & dimensions
Width
260 mm
Depth
160 mm
Height
210 mm