location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 46" BRAVIA S-Series LCD HDTV KDL-46S2030 116,8 cm (46") HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
46" BRAVIA S-Series LCD HDTV KDL-46S2030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-46S2030E show
Show alternative article codes used in the online market place
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony 46" BRAVIA S-Series LCD HDTV KDL-46S2030 116,8 cm (46") HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 116,8 cm (46") LCD
  • - HD 1366 x 768 pixels
  • - 8 ms 1300:1
More>>>
Short summary description Sony 46" BRAVIA S-Series LCD HDTV KDL-46S2030 116,8 cm (46") HD Black:
This short summary of the Sony 46" BRAVIA S-Series LCD HDTV KDL-46S2030 116,8 cm (46") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 46" BRAVIA S-Series LCD HDTV KDL-46S2030, 116,8 cm (46"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Sony 46" BRAVIA S-Series LCD HDTV KDL-46S2030 116,8 cm (46") HD Black:
This is an auto-generated long summary of Sony 46" BRAVIA S-Series LCD HDTV KDL-46S2030 116,8 cm (46") HD Black based on the first three specs of the first five spec groups.

Sony 46" BRAVIA S-Series LCD HDTV KDL-46S2030. Display diagonal: 116,8 cm (46"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 8 ms, Contrast ratio (typical): 1300:1. Product colour: Black

Display
Display diagonal *
116,8 cm (46")
HD type *
HD
Display technology *
LCD
Response time
8 ms
Contrast ratio (typical) *
1300:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
3D
Display resolution *
1366 x 768 pixels
Audio
Audio system
SRS TruSurround & BBE Digital Sound
Design
Product colour *
Black
Ports & interfaces
HDMI ports quantity *
1
Other features
Display
S-PVA
I/O ports
-1 HDMI in -PC in -1 Component in
Brand Image Product code Product Stock Price from
Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 66 cm (26") Black 450 cd/m² Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 66 cm (26") Black 450 cd/m²
(show image)
KDL-26S2030 KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 0.00
(excl. VAT)
0 (incl. VAT)
Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 66 cm (26") Black 450 cd/m² Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 66 cm (26") Black 450 cd/m²
(show image)
KDL-26S2030K KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 0.00
(excl. VAT)
0 (incl. VAT)
Sony 32" HD Ready LCD TV 81,3 cm (32") Black 500 cd/m² Sony 32" HD Ready LCD TV 81,3 cm (32") Black 500 cd/m²
(show image)
KDL-32S2030E 32" HD Ready LCD TV 0.00
(excl. VAT)
0 (incl. VAT)
Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 66 cm (26") Black Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 66 cm (26") Black
(show image)
KDL-26S2030E KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 0.00
(excl. VAT)
0 (incl. VAT)
Sony 40" HD Ready LCD TV with BRAVIA ENGINE 101,6 cm (40") Black Sony 40" HD Ready LCD TV with BRAVIA ENGINE 101,6 cm (40") Black
(show image)
KDL-40S2030E 40" HD Ready LCD TV with BRAVIA ENGINE 0.00
(excl. VAT)
0 (incl. VAT)