location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDRPJ810E Handheld camcorder 24,5 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-PJ810E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRPJ810EB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524968873
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDRPJ810E Handheld camcorder 24,5 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 24,5 MP CMOS 25,4 / 3,95 mm (1 / 3.95") Black
  • - Optical zoom: 12x Digital zoom: 160x
  • - Memory card
  • - LCD Built-in display 7,62 cm (3")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 5.1 Built-in microphone Built-in speaker(s)
  • - HDMI Microphone in
  • - Wi-Fi Near Field Communication (NFC)
Long product name Sony HDRPJ810E Handheld camcorder 24,5 MP CMOS Full HD Black :
The long product name of Sony HDRPJ810E Handheld camcorder 24,5 MP CMOS Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PJ810E - G Lens, CMOS sensor, BIONZ X, 24.5MP, 16:9, 1920 x 1080, 6592 x 3712 image, 160x Zoom(max), Projector, 3" LCD, 460g
More>>>
Sony HDRPJ810E Handheld camcorder 24,5 MP CMOS Full HD Black:
The official description of Sony HDRPJ810E Handheld camcorder 24,5 MP CMOS Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PJ810E Handycam® with a built-in projector, Exmor™ R CMOS sensor & Balanced Optical SteadyShot

- Put on a show anywhere with a built-in projector - throw a picture up to 200 inches onto any surface with the projector: bright to 50 lumens for vividly clear detail
- Feel free to move with Balanced Optical SteadyShot - compensating for 13x more camera shake than traditional stabilisation, a ‘floating’ lens unit and sensor keep a level position
- See the detail with an Exmor™ R CMOS sensor - capture bright, clear images with striking Full HD detail, even when shooting in low light
- Finer, faster shooting with BIONZ X processor - reduce noise levels with unparalleled speed for true detail in every frame
- Direct sunlight isn’t a problem with White Magic™ - see clearly in sunlight with the Xtra Fine White Magic™ LCD screen technology that packs pixels close together
- Fill the whole frame with a 26.8mm wide-angle lens - from group shots to stretching landscapes, never miss a thing, get everything in the shot
- Experience G Lens quality - enjoy flawless image quality and refined handling: every G Lens is made for the best possible performance with your camera
- Instant sharing with one-touch connection via NFC - simply place your camera against an NFC-enabled smartphone or tablet to quickly share photos and MP4 videos
- No cables or hook-ups with built-in Wi-Fi - send pictures and videos to your smartphone or tablet to upload on Facebook® or Twitter™
- Two movies in one with Dual Video Recording - record in two formats at the same time. Film in AVCHD for high-quality footage or MP4 for easy sharing online
- See smartphone and tablet videos as large as life - connect your mobile through the HDMI input and project films, photos, YouTube™ clips, and more from your mobile
- Get better perspective with Keystone Adjustment - the projector alters the image before it reaches the lens, ensuring a squared image even when projected at an angle
- Capture the movement with Motion Shot Video - take a series of shots in continuous shooting mode: these frames are used to create one photo that shows every stage of the action
- Target only the sound of your subject - with My Voice Cancelling you can quieten your voice behind the camera, while maintaining the volume of your subject and background
- Capture detailed 5.1 channel surround sound - give your movies audio with depth and detail using a high-quality built-in microphone
- Add even more to your shooting - attach camera accessories like external flashes and microphones to the multi interface shoe

Short summary description Sony HDRPJ810E Handheld camcorder 24,5 MP CMOS Full HD Black:
This short summary of the Sony HDRPJ810E Handheld camcorder 24,5 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDRPJ810E, 24,5 MP, CMOS, 25,4 / 3,95 mm (1 / 3.95"), Full HD, 7,62 cm (3"), LCD

Long summary description Sony HDRPJ810E Handheld camcorder 24,5 MP CMOS Full HD Black:
This is an auto-generated long summary of Sony HDRPJ810E Handheld camcorder 24,5 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Sony HDRPJ810E. Total megapixels: 24,5 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 3,95 mm (1 / 3.95"). Optical zoom: 12x, Digital zoom: 160x, Focal length range: 1.8 - 3.4 mm. Camcorder media type: Memory card, Compatible memory cards: MS PRO Duo, MS Pro-HG, MSXC, SD, SDHC, SDXC. Focus adjustment: Manual. White balance: Auto, Outdoor

Image sensor
Total megapixels *
24,5 MP
Sensor type *
CMOS
Optical sensor size *
25,4 / 3,95 mm (1 / 3.95")
Lens system
Interchangeable lens
Yes
Focal length range
1.8 - 3.4 mm
Focal length (35mm film equivalent)
2,9 - 34,8 mm
Optical zoom *
12x
Digital zoom *
160x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Minimum focal length (35mm film equiv)
2,9 mm
Maximum focal length (35mm film equiv)
34,8 mm
Wide angle lens system
Yes
Storage
Camcorder media type *
Memory card
Compatible memory cards *
MS PRO Duo, MS Pro-HG, MSXC, SD, SDHC, SDXC
Disc types supported
No
Camcorder tape type
No
Focusing
Focus adjustment
Manual
Face detection
Yes
Smile detection
Yes
White balance
White balance
Auto, Outdoor
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Flash
Built-in flash *
No
Built-in light
Yes
Shutter
Camera shutter speed
1/10000 s
Display
Display diagonal *
7,62 cm (3")
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
921000 pixels
Camera
Camcorder type *
Handheld camcorder
Minimum illumination
3 lx
Image processor
BIONZ
3D *
No
Remotely operated *
Yes
Design
Product colour *
Black
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1280 x 720, 1440 x 1080, 1920 x 1080
Video formats supported
AVCHD, H.264, MP4, MPEG4
Still image
Maximum image resolution *
6592 x 3712 pixels
Still image resolution(s)
6592 x 3712 4960 x 3712
Image formats supported
JPG
Audio
Audio system
Dolby Digital 5.1
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Microphone connectivity
3.5 mm
Projector
Built-in projector
Yes
Projector brightness
50 ANSI lumens
Native resolution
854 x 480 pixels
Contrast ratio (typical)
200:1
Minimum projection distance
0,5 m
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
No
Composite video out
1
Microphone in
Yes
Headphone outputs *
1
HDMI *
Yes
S-Video out
No
Headphone connectivity
3.5 mm
Network
Bluetooth *
No
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Ethernet LAN
No
Battery
Battery type
NP-FV50
Weight & dimensions
Width
67,5 mm
Depth
134 mm
Height
72,5 mm
Weight *
460 g
Packaging content
Bundled software
PlayMemories Home
Handheld remote control
Yes
Cables included
HDMI, USB
Batteries included
Yes
Quick start guide
Yes
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-09-04 02:18:54
Uk has collected 4 expert reviews for Sony HDR-PJ810E and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Country Distributor
Deutschland 1 distributor(s)