location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-GW66VE camcorder Handheld camcorder CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-GW66VE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDR-GW66VE
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 11:45:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDR-GW66VE camcorder Handheld camcorder CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder CMOS 25,4 / 3,91 mm (1 / 3.91") Black
  • - Optical zoom: 10x Digital zoom: 120x
  • - Memory card
  • - Built-in flash
  • - LCD Built-in display 7,62 cm (3")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 2.0 Built-in microphone Built-in speaker(s)
  • - HDMI
Long product name Sony HDR-GW66VE camcorder Handheld camcorder CMOS Full HD Black :
The long product name of Sony HDR-GW66VE camcorder Handheld camcorder CMOS Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/3.91 Exmor R CMOS, Full-HD 1920x1080/50p, 3.0" LCD, MS Micro/Micro SD/SDXC, USB, HDMI, 188g
More>>>
Sony HDR-GW66VE camcorder Handheld camcorder CMOS Full HD Black:
The official description of Sony HDR-GW66VE camcorder Handheld camcorder CMOS Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Movies that make a splash

Waterproof Full HD camcorder with wide 29.8mm G Lens, Exmor R™ CMOS sensor & self-record button

- Shoot in all conditions thanks to a durable design
- Capture smooth Full HD videos even in low-light
- Be in the movie too with a handy self-shoot button

Capture all your adventures

Playing in the surf, out on safari, or at the top of the piste, the GW66VE is always ready to shoot steady, Full HD video in all conditions. So you can have fun capturing those special moments, wherever you are.

Hit the beach or the slopes

Slip the GW66VE in your pocket before every adventure. Waterproof to 10m, shockproof, dustproof and freezeproof down to -10°C, it’s a camcorder that’s ready to go wherever life takes you, from tumbles in the snow to dips in the sea.

No shakes, no problem

Get ready to move around – shoot from the hip, and get a stable, clear shot every time. With Optical SteadyShot Active Mode, camcorder shake is reduced, even when zooming in. Perfect for handheld shooting on the go.

Every detail, every time

Capture more of the moments and people that matter. An Exmor R™ CMOS sensor can capture every detail and takes lifelike movies and 20.4MP still pictures too. And with a G Lens from Sony and up to 10x optical zoom, get closer to everything you shoot.

Be a part of the movie

Fed up with never being in the shot? Self-shoot mode fixes that. There’s an ergonomic grip with a button on the front of the camcorder that lets you film yourself alone, or with your family and friends. Don’t miss out again.

It’s simple to share your movies

Easy to shoot, easy to share, you can record in either MP4 or AVCHD format. Choose MP4 if you want to put your videos on YouTube™ or AVCHD when you need maximum image quality, or if you want to burn Blu-ray movies.

Short summary description Sony HDR-GW66VE camcorder Handheld camcorder CMOS Full HD Black:
This short summary of the Sony HDR-GW66VE camcorder Handheld camcorder CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-GW66VE, CMOS, 25,4 / 3,91 mm (1 / 3.91"), Full HD, 7,62 cm (3"), LCD, 188 g

Long summary description Sony HDR-GW66VE camcorder Handheld camcorder CMOS Full HD Black:
This is an auto-generated long summary of Sony HDR-GW66VE camcorder Handheld camcorder CMOS Full HD Black based on the first three specs of the first five spec groups.

Sony HDR-GW66VE. Sensor type: CMOS, Optical sensor size: 25,4 / 3,91 mm (1 / 3.91"). Optical zoom: 10x, Digital zoom: 120x, Focal length range: 3.2 - 32 mm. Camcorder media type: Memory card, Compatible memory cards: MicroSD (TransFlash), microSDHC, microSDXC, MS Micro (M2). Focus adjustment: Auto/Manual. Scene modes: Beach, Fireworks, Landscape, Night, Night portrait, Portrait, Snow, Spotlight, Sunrise, Sunset,...

Image sensor
Sensor type *
CMOS
Optical sensor size *
25,4 / 3,91 mm (1 / 3.91")
Lens system
Interchangeable lens
No
Focal length range
3.2 - 32 mm
Focal length (35mm film equivalent)
29,8 - 298 mm
Optical zoom *
10x
Digital zoom *
120x
Image stabilizer *
Yes
Minimum aperture number
1,8
Maximum aperture number
3,4
Minimum focal length (35mm film equiv)
29,8 mm
Maximum focal length (35mm film equiv)
298 mm
Wide angle lens system
Yes
Storage
Camcorder media type *
Memory card
Compatible memory cards *
MicroSD (TransFlash), microSDHC, microSDXC, MS Micro (M2)
Disc types supported
No
Camcorder tape type
No
Memory slots
1
Focusing
Focus adjustment
Auto/Manual
Face detection
Yes
Smile detection
Yes
Exposure
Scene modes
Beach, Fireworks, Landscape, Night, Night portrait, Portrait, Snow, Spotlight, Sunrise, Sunset, Underwater
White balance
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Flash
Built-in flash *
Yes
Shutter
Camera shutter speed
1/8 - 1/10000 s
Display
Display diagonal *
7,62 cm (3")
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
460000 pixels
Touchscreen
Yes
Viewfinder
Viewfinder type *
Not available
Camera
Camcorder type *
Handheld camcorder
Camera
Minimum illumination
6 lx
Back Light Compensation (BLC)
Yes
Geotagging
Yes
GPS (satellite)
Yes
Design
Product colour *
Black
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
720 x 480, 1280 x 720, 1440 x 1080, 1920 x 1080
Video formats supported
AVCHD, MPEG2, MPEG4
Capture modes
FH, FXP, HQ, LP, SP
Dual shot (video & photo)
Yes
Bitrate at maximum video resolution
28 Mbit/s
Still image
Maximum image resolution *
6016 x 3384 pixels
Still image resolution(s)
4512 x 3384
Image formats supported
JPS
Audio
Audio system
Dolby Digital 2.0
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
HDMI *
Yes
S-Video out
No
Battery
Number of batteries supported
1
Charging source
AC, USB
Battery type
NP-BX1
Weight & dimensions
Width
32,5 mm
Depth
70 mm
Height
108,5 mm
Weight *
188 g
Packaging content
Cables included
AC, HDMI, USB
Batteries included
Yes
Quick start guide
Yes
AC adapter included
Yes
Warranty card
Yes
Wrist strap included
Yes
Other features
Windows operating systems supported
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 06:22:16
Uk has collected 2 expert reviews for Sony HDR-GW66VE camcorder Handheld camcorder CMOS Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%