location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FWL-48W705C hospitality TV 121,9 cm (48") Full HD 330 cd/m² Smart TV Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FWL-48W705C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FWL-48W705C
Category: Hospitality TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony FWL-48W705C hospitality TV 121,9 cm (48") Full HD 330 cd/m² Smart TV Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 121,9 cm (48")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 330 cd/m² 8 ms 5000:1
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 300 x 200 mm
  • - 46 W
Long product name Sony FWL-48W705C hospitality TV 121,9 cm (48") Full HD 330 cd/m² Smart TV Black 20 W :
The long product name of Sony FWL-48W705C hospitality TV 121,9 cm (48") Full HD 330 cd/m² Smart TV Black 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48" FHD TV 1920 x 1080 16:9, 5000:1, 8ms, RMS 10W+10W, Enthernet LAN, WiFi, USB, HDMI, MHL
More>>>
Sony FWL-48W705C hospitality TV 121,9 cm (48") Full HD 330 cd/m² Smart TV Black 20 W:
The official description of Sony FWL-48W705C hospitality TV 121,9 cm (48") Full HD 330 cd/m² Smart TV Black 20 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full HD picture quality for corporate, education and digital signage applications
This slim, energy-efficient 48" BRAVIA Professional Full HD LED display brings all your visual communications to life in boardrooms, offices, public spaces, retail venues and schools.

Create public display and signage applications that stand out from the crowd in Full HD resolution, with superb colour and contrast.

Integration is simple, with flexible mounting and versatile control options. Hotel Mode allows customisation and storage of advanced display settings.

With support for HTML5 built in, BRAVIA offers a complete entry-level networked digital signage solution with no extra boxes or player hardware needed. TDM digital signage licenses provide access to an easy-to-use, intuitive design tool - letting you build compelling, media-rich signage for one or more screens, with no need for prior design skills or special training. Available as options, U-Touch overlays turn BRAVIA into a multi-point touch sensitive interactive display.

If there’s an issue with your BRAVIA professional display, we’ll send a replacement unit to keep your business up and running at absolutely no extra cost. It’s all part of our enhanced PrimeSupport service with Advanced Exchange, giving you three years of valuable peace of mind – with no dark screens, no

time wasted waiting for repairs and no lost revenues.
Full HD image resolution (1920 x 1080 pixels)
Enjoy crisp, clearly detailed images in a wide range of corporate display, education and digital signage applications.

Great looking images from any input source
Sony's powerful X-Reality PRO engine cleans, refines and upscales any content - including lower-resolution sources - for superb Full HD picture quality, whatever you're watching. From client presentations to high-impact digital signage, you’ll see the difference with better looking pictures.

Energy-efficient LED Backlight
The panel’s LED backlight consumes less power than conventional fluorescent backlighting, reducing running costs and permitting an ultra-slim, discreet profile.
Practical features for better business
BRAVIA is great for retail and public display applications: advanced controls include Hotel Mode, HDMI auto wake-up and 17/7 operation.

Built-in HTML5 for dynamic box-free signage
Integrated support for HTML5 makes it easy and cost effective to create your own digital signage content. Combine text, graphics and video with live web feeds and IPTV to produce compelling displays with no dedicated hardware player needed.

Quick set-up with Hotel Mode
Customise and store display settings and features, then copy them easily from display to display via USB flash memory.

Versatile remote control options
Control BRAVIA remotely – including on/off, input signal select and adjust volume – over IP via RJ45 by web API or via RS-232C (RS-232C control requires optional HDMI convertor box CBX-H11/1).

Control with your smartphone
One-touch Mirroring lets you use your smartphone to swipe, enlarge, move and select content on the big screen for everyone to see.
Internet ready
Ethernet connector and built-in Wi-Fi allow easy wired or wireless Internet connection.

Integrated IPTV system
Stream IP TV content directly to the BRAVIA with no need for any set-top boxes or media players. Add interactive channels, video-on-demand, interactives menus, video security live streams and more.
Integrated media player
Play videos and other media content directly from USB flash memory or live streaming in a wide range of file formats.

Add the interactive power of touch
Turn BRAVIA into an interactive touchscreen with optional overlays from U-Touch. Fitting seamlessly onto BRAVIA, the screen overlay adds 6 multi-touch points for greater interaction. Contact your local Sony dealer for more information.

Easy, flexible integration
The slim, stylish display offers VESA standard mounting for easy integration, and blends elegantly into a wide range of corporate, retail or educational environments.

Industry-leading peace of mind
If there’s an issue with your BRAVIA professional display, you'll be offered a replacement unit as part of Sony's enhanced PrimeSupport service with Advanced Exchange (NB terms apply).

Short summary description Sony FWL-48W705C hospitality TV 121,9 cm (48") Full HD 330 cd/m² Smart TV Black 20 W:
This short summary of the Sony FWL-48W705C hospitality TV 121,9 cm (48") Full HD 330 cd/m² Smart TV Black 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FWL-48W705C, 121,9 cm (48"), Full HD, 1920 x 1080 pixels, 16:9, 330 cd/m², 5000:1

Long summary description Sony FWL-48W705C hospitality TV 121,9 cm (48") Full HD 330 cd/m² Smart TV Black 20 W:
This is an auto-generated long summary of Sony FWL-48W705C hospitality TV 121,9 cm (48") Full HD 330 cd/m² Smart TV Black 20 W based on the first three specs of the first five spec groups.

Sony FWL-48W705C. Display diagonal: 121,9 cm (48"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, VESA mounting interfaces: 300 x 200 mm. Backlight dimming technology: Local Dimming, Video formats supported: 3GPP, AVCHD, AVI, MKV, MOV, MP4, MPEG1, MPO, RAW, WEBM, WMV, Audio formats supported: 3GPP, MP3, MP4, WMA, WMV. RMS rated power: 20 W. Browser supported: Opera

Display
Display diagonal *
121,9 cm (48")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
LED backlighting type
Edge-LED
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
330 cd/m²
Response time
8 ms
Motion interpolation technology
Motionflow XR 200 Hz
Contrast ratio (typical) *
5000:1
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display diagonal (metric)
121,92 cm
Picture processing technology
Sony X-Reality PRO
Design
Product colour *
Black
VESA mounting *
Yes
VESA mounting interfaces
300 x 200 mm
Performance
Smart TV *
Yes
Backlight dimming technology
Local Dimming
Internet TV
Yes
Video formats supported
3GPP, AVCHD, AVI, MKV, MOV, MP4, MPEG1, MPO, RAW, WEBM, WMV
Audio formats supported
3GPP, MP3, MP4, WMA, WMV
Sleep timer
Yes
Picture-in-Picture
Yes
Plug and Play
Yes
Video apps
YouTube
Lifestyle apps
Facebook, Twitter
Ports & interfaces
HDMI ports quantity *
4
Mobile High-Definition Link (MHL)
Yes
MHL version
2.1
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) in
2
Ports & interfaces
Audio (L/R) out
1
Digital audio optical out
1
RF ports quantity
1
PC in (D-Sub)
Yes
SCART ports quantity
1
Common interface (CI)
No
Common interface Plus (CI+)
No
Audio
Number of speakers
2
RMS rated power *
20 W
Network
Wi-Fi *
Yes
Browser supported
Opera
Ethernet LAN *
Yes
Miracast
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
46 W
Power consumption (standby)
0,5 W
Weight & dimensions
Width (with stand)
1089 mm
Depth (with stand)
195 mm
Height (with stand)
671 mm
Weight (with stand)
11,7 kg
Width (without stand)
1089 mm
Depth (without stand)
57 mm
Height (without stand)
632 mm
Weight (without stand)
11,3 kg
Packaging data
Package width
1187 mm
Package depth
158 mm
Package height
732 mm
Package weight
16 kg
Packaging content
Cables included
AC
Mounting kit
Yes
Other features
3D
No
24p support
Yes
Picture-and-Picture
Yes
Wi-Fi Direct
Yes
Built-in speaker(s)
Yes
Annual energy consumption
67 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A++
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)