location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-H1 compact camera 1/2.5" 5,1 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-H1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-H1 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:13:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-H1 compact camera 1/2.5" 5,1 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 5,1 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 12x Digital zoom: 24x
  • - PictBridge
  • - Nickel-Metal Hydride (NiMH)
Long product name Sony DSC-H1 compact camera 1/2.5" 5,1 MP CCD Black :
The long product name of Sony DSC-H1 compact camera 1/2.5" 5,1 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSC-H1 NON 5.1Mpix MPEG silver black
More>>>
Sony DSC-H1 compact camera 1/2.5" 5,1 MP CCD Black:
The official description of Sony DSC-H1 compact camera 1/2.5" 5,1 MP CCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Super Steady Shot Cyber-shot H1. Featuring an amazing 12x Optical Zoom with optical image stabiliser, 5.1 effective Megapixel resolution, with a superb large and bright 2.5” LCD screen. Combines a Real Imaging Processor and a host of photo features - all packed in a compact body.

Short summary description Sony DSC-H1 compact camera 1/2.5" 5,1 MP CCD Black:
This short summary of the Sony DSC-H1 compact camera 1/2.5" 5,1 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-H1, 5,1 MP, 1/2.5", CCD, 12x, 591 g, Black

Long summary description Sony DSC-H1 compact camera 1/2.5" 5,1 MP CCD Black:
This is an auto-generated long summary of Sony DSC-H1 compact camera 1/2.5" 5,1 MP CCD Black based on the first three specs of the first five spec groups.

Sony DSC-H1. Camera type: Compact camera, Megapixel: 5,1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 12x, Digital zoom: 24x, Focal length range: 6 - 72 mm. Display diagonal: 6,35 cm (2.5"). Internal memory: 32 MB. PictBridge. Weight: 591 g. Product colour: Black

Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel *
5,1 MP
Sensor type *
CCD
Lens system
Optical zoom *
12x
Digital zoom *
24x
Focal length range
6 - 72 mm
Filter size
5,8 cm
Exposure
ISO sensitivity
64, 100, 200
Flash
Flash modes *
Auto, Red-eye reduction
Memory
Internal memory
32 MB
Compatible memory cards *
Memory Stick (MS), ms pro
Display
Display *
LCD
Display diagonal *
6,35 cm (2.5")
Ports & interfaces
I/O ports
AV Out Digital I/O (USB) USB 2.0 Hi-Speed
Ports & interfaces
PictBridge *
Yes
Camera
Playback zoom (max)
5x
Design
Product colour *
Black
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery life (max)
4,8 h
Weight & dimensions
Width
107,8 mm
Depth
91,2 mm
Height
81,4 mm
Weight
591 g
Packaging content
Bundled software
Picture Package, PIXELA ImageMixer, USB Driver
Other features
Video capability
No
Dimensions (WxDxH)
107,8 x 91,2 x 81,4 mm
Data compression
JPEG, MPEG1
Camera shutter speed
Auto Mode - 1/8-1/2000, Manual Mode - 30-1/1000
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:34:47
Uk has collected 28 expert reviews for Sony DSC-H1 compact camera 1/2.5" 5.1 MP CCD Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
T3.com
Updated:
2011-10-04 06:34:07
Sony went up-market with this five-megapixel model, stuffing a 12x optically stabilised zoom, SLR styling and a multitude of features into it.Its a shame, then, that its so ugly. Its heavy too, tipping the scales at only a few ounces less than the...
Good Its sharp, clear screen, Easy manual focusing, Works well in low light...
Bad Ugly and heavy, Fiddly controls, Image quality is erratic...
Bottom line A great screen, low price and good performance cant quite disguise the fact this is one heavy, ugly runt.
80%
expertreviews.co.uk
Updated:
2011-10-04 06:34:12
The large barrel that protrudes from the front of Sonys Cyber-shot DCS-H1 camera houses a bright, image-stabilised 12x zoom lens. This gives it a zoom range equivalent to between 36mm and 432mm in a 35mm camera, which is more than enough to take yo...
80%
Cameras.co.uk
Updated:
2011-10-04 06:34:26
The Sony DSC H1 is a worthy addition to the increasing list of extended zoom cameras. It takes very good photos and will give all of its competitors a run for their money.
82%
dpexpert.com.au
Updated:
2011-11-06 01:02:48
The Sony Cybershot DSC-H1 is Sony?s entry into the hotly contested market segment of 5 megapixel, 12x zoom cameras. Canon, Panasonic and Konica Minolta all have cameras with similar specifications. The Sony H1 has a zoom range from 36 to 432mm film eq...
0%
goodgearguide.com.au
Updated:
2011-11-06 01:02:53
Sonys CyberShot DSCH1 is obviously going after the same buyers targeted by Panasonics FZ5. Both feature SLR-like styling, two-piece clip-on lens hoods, image stabilisation, 12X optical zoom lenses and five megapixel sensors. Both also tout a full set...
70%
Country Distributor
United Kingdom 1 distributor(s)