location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony High Speed - 5m HDMI cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Speed HDMI Cable - 5m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLCHD50P
Category: HDMI Cables Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:31:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony High Speed - 5m HDMI cable Black :
The long product name of Sony High Speed - 5m HDMI cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Speed HDMI Cable - 5m
More>>>
Sony High Speed - 5m HDMI cable Black:
The official description of Sony High Speed - 5m HDMI cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed your HDMI compatible home theater components, the DCL-CH50P HDMI High-Speed Cable streams uncompressed, high-definition video and digital audio signals to your compatible TV. The first industry-supported, all-digital AV interface, HDMI (High-Definition Multimedia Interface) delivers extraordinary levels of clarity and sharpness from HD content.

- 1.3 HDMI Cable
- 5 meters length
- HDMI™ Version 1.3, Category 2 “High Speed”
- 1080P capable
- High-definition video and multi-channel digital audio

Short summary description Sony High Speed - 5m HDMI cable Black:
This short summary of the Sony High Speed - 5m HDMI cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony High Speed HDMI Cable - 5m, 5 m, Black

Long summary description Sony High Speed - 5m HDMI cable Black:
This is an auto-generated long summary of Sony High Speed - 5m HDMI cable Black based on the first three specs of the first five spec groups.

Sony High Speed HDMI Cable - 5m. Cable length: 5 m, Product colour: Black

Features
Cable length *
5 m
Features
Product colour *
Black
Connector gender
Male/Female