location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DLC-HD30 3 meter high-speed HDMI cable 3 m HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLC-HD30 3 meter high-speed HDMI Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLCHD30P
Category: HDMI Cables Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:24:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DLC-HD30 3 meter high-speed HDMI cable 3 m HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - HDMI Type A (Standard)
  • - Black
Long product name Sony DLC-HD30 3 meter high-speed HDMI cable 3 m HDMI Type A (Standard) Black :
The long product name of Sony DLC-HD30 3 meter high-speed HDMI cable 3 m HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLC-HD30 3 meter high-speed HDMI Cable
More>>>
Sony DLC-HD30 3 meter high-speed HDMI cable 3 m HDMI Type A (Standard) Black:
The official description of Sony DLC-HD30 3 meter high-speed HDMI cable 3 m HDMI Type A (Standard) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3 meter high-speed HDMI Cable. Transmit beautiful, uncompressed video and crisp audio through one high-speed cable. Certified for PlayStation® 3, with gold-plated connectors ideal for 1080p gaming and Blu-ray HD movie playback. Officially certified to meet HDMI™ 1.3a high-speed certification.

- Certified for PlayStation® 3.
- Officially certified to meet HDMI™ 1.3a high-speed certification.
- High-definition digital video up to 1080p "Full HD" resolution.
- Multi-channel digital audio support for surround sound (Dolby Digital, DTS).
- High-performance including high transmission quality & EMI performance.
- Triple-shielded cable with high-density aluminium foil and high-density copper-wire braid.
- Black: Matches Playstation 3.

Short summary description Sony DLC-HD30 3 meter high-speed HDMI cable 3 m HDMI Type A (Standard) Black:
This short summary of the Sony DLC-HD30 3 meter high-speed HDMI cable 3 m HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DLC-HD30 3 meter high-speed HDMI Cable, 3 m, HDMI Type A (Standard), Black

Long summary description Sony DLC-HD30 3 meter high-speed HDMI cable 3 m HDMI Type A (Standard) Black:
This is an auto-generated long summary of Sony DLC-HD30 3 meter high-speed HDMI cable 3 m HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Sony DLC-HD30 3 meter high-speed HDMI Cable. Cable length: 3 m, Connector 1: HDMI Type A (Standard), Product colour: Black

Features
Cable length *
3 m
Features
Connector 1 *
HDMI Type A (Standard)
Product colour *
Black