location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PlayStation 2 Console Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PlayStation 2 Console
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9901921
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony PlayStation 2 Console Black:
This short summary of the Sony PlayStation 2 Console Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PlayStation 2 Console, Black, 720 g, 2 x Controller Ports 2 x USB 1 x 100BASE-TX/10BASE-T 1 x RJ-11C 1 x DC IN

Long summary description Sony PlayStation 2 Console Black:
This is an auto-generated long summary of Sony PlayStation 2 Console Black based on the first three specs of the first five spec groups.

Sony PlayStation 2 Console. Product colour: Black. Weight: 720 g. I/O ports: 2 x Controller Ports 2 x USB 1 x 100BASE-TX/10BASE-T 1 x RJ-11C 1 x DC IN

Performance
Product colour *
Black
Weight & dimensions
Weight
720 g
Other features
I/O ports
2 x Controller Ports 2 x USB 1 x 100BASE-TX/10BASE-T 1 x RJ-11C 1 x DC IN
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 14:04:36
Uk has collected 5 expert reviews for Sony PlayStation 2 Console Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
pocket-lint.com
Updated:
2011-08-21 14:04:36
If you’ve got one already stick with it, however if, some 5 years late you’ve suddenly decided you want a PlayStation this model won’t take up too much room...
90%
pcauthority.com.au
Updated:
2011-11-06 01:46:34
It may be old enough to remember the chart-topping days of S Club 7 and Steps but that doesn’t stop the PS2 from retaining a warm spot in our hearts. It was Jarvis Cocker that told us to Help the Aged, and help the elderly PS2 is what Sony has done – b...
Bottom line The faithful old PS2 isn’t knocking on the door of the retirement home just yet and the new look has knocked years off, but it’s the consistently brilliant games that are really keeping the biggest selling console ever from slipping six feet u...
0%
stuff.tv
Updated:
2014-10-29 07:40:48
It may be old enough to remember the chart-topping days of S Club 7 and Steps but that doesn’t stop the PS2 from retaining a warm spot in our hearts. It was Jarvis Cocker that told us to Help the Aged, and help the elderly PS2 is what Sony has done...
Good Ace new design and super-skinny size. Network capabilities built-in. Huge catalogue of great games.
Bad Can’t compete graphically with the Xbox 360. Only two controller ports.
Bottom line The faithful old PS2 isn’t knocking on the door of the retirement home just yet and the new look has knocked years off, but it’s the consistently brilliant games that are really keeping the biggest selling console ever from slipping six feet u...
100%